- Product Type
- Subcategory
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Insulated
- Nominal cross section
- Surface protection
- Bolt dimension (metric)
- Inflammability class of insulation material according to with UL94
- Height
Attribute column
Manufacturer
Weidmuller Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | AWG (min.) | AWG max. | Body Orientation | Clamp width | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Pins per row | Rated current In | RoHS | Stripping length (max.) | Termination Method | Wire Size | Type | Number of Positions | Color | Gender | Subcategory | Pitch | Depth | Housing Color | Product Type | Connection Method | Product | Height | Length | Width | Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8877190000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0133261152 Weidmuller | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | No | UL94 V-2 | ||
![]() 8808280000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9806370000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 951065 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1689930000 Weidmuller | In Stock | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Screw | 28 to 14, 28 AWG | - | - | - | Receptacle | - | 3.5000 mm | - | Orange | - | - | - | - | - | - | - | - | - | ||
![]() 0332501029 Weidmuller | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 5 mm | 2.4 mm | - | No | UL94 V-2 | ||
![]() 2485980000 Weidmuller | 78 |
| - | - | - | - | - | - | - | - | - | - | - | - | 50pc(s) | - | - | - | - | (L x W x H) 28.60 x 1 x 14.70 mm | Beige | Yes | V0 | 2485980000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCV APG 1.5 | - | - | - | Terminal Blocks | - | - | - | Terminal Block Tools & Accessories | - | Accessories | 14.70mm | 28.60mm | 1mm | 0.5 | - | - | ||
![]() 1311330000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 915091 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 326760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | ||
![]() 2508220000 Weidmuller | 61 |
| - | - | Thermoplastic (TP) | 26 | 14 | - | 3.5mm | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | 0.5 - 1.5 | Pull spring | 100pc(s) | 0.75mm² | 0.5mm² | 1.5mm² | 0.5mm² | - | Light grey | Yes | V0 | 2508220000 | + 130 C | - 60 C | - | DIN Rail | 1 | 17.5A | 17.5A | 500V | 2 | 17.5 | - | 8mm | - | - | A2C 1.5 LTGY | 2 Position | Light Gray | - | Terminal Blocks | - | 33.5 | - | DIN Rail Terminal Blocks | Push-In | - | 55mm | 33.5mm | 3.5mm | - | - | UL 94 V-0 | ||
![]() 8808310000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271120000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C8104430 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8833420000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180600000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | Terminal Block Tools & Accessories | - | - | - | - | - | - | - | - | ||
![]() 0132961044 Weidmuller | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | No | UL94 V-2 | ||
![]() 915076 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C9041716 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |