- Color
- Connector Type
- Features
- Mounting Type
- Orientation
- Contact Gender
- Convert From (Adapter End)
- Convert To (Adapter End)
- Coupling Type
- DIN Conformance
- Depth
- Empty Shell
Attribute column
Manufacturer
Weidmuller Between Series Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Base Product Number | Contact Finish Mating | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Contact Gender | Empty Shell | Coupling Type | Shell Size, MIL | Convert From (Adapter End) | Convert To (Adapter End) | Features | Length | Width | Contact Finish Thickness - Mating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56996 Weidmuller | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | CA310 | Silver | ITT Cannon, LLC | Bulk | Metal | Active | Non-Compliant | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | Crimp | Plug, Male Pins | 4 | Olive Drab | Threaded | - | - | - | - | - | - | 245A | - | X | - | IP65 - Dust Tight, Water Resistant | - | Olive Drab Cadmium | 36-5 | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | ||
![]() 8901630000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | PANEL | - | 4 | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR ADAPTER | - | Silver | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Right Angle | - | - | 48.5mm | - | - | FEMALE-FEMALE | NO | SNAP-THREADED | - | Circular, Female Sockets, 4 Pos, M12 | Modular, Female Jack, 8p8c (RJ45) | Dust Tight, Right Angle, Shielded, Waterproof | 22.3mm | 22.6mm | - | No | RoHS Compliant | ||
![]() 8901620000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | PANEL | - | 4 | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR ADAPTER | - | Silver | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Straight | - | - | 48.5mm | - | - | FEMALE-FEMALE | NO | SNAP-THREADED | - | Circular, Female Sockets, 4 Pos, M12 | Modular, Female Jack, 8p8c (RJ45) | Dust Tight, Shielded, Waterproof | 22.3mm | 22.6mm | - | No | RoHS Compliant |