- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Empty Shell | Backshell Type | Coupling Type | Wire/Cable Type | Cable Length | Number of Poles | Cable Opening | Wire/Cable Diameter | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1807340000 Weidmüller | 21 |
| Datasheet | 6 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Zinc Die Cast | - | - | Polyamide (PA), Nylon | Copper Alloy | - | 250V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | Receptacle, Male Pins | 4 | Black, Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | - | NO | SOLID | - | - | - | 4 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 8 mm | Backshell | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2422180000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 250V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 4 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | M12-4 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2424090000 Weidmüller | 27 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | B | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2422780000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 60V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | - | M12-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 1921040000 Weidmüller | In Stock | - | - | 11 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Copper Zinc | - | - | Copper Zinc | Gold | - | 30V | -40°C~85°C | Bulk | - | SAI | e4 | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 4 | Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Straight | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M8-4 | - | NO | SOLID | - | - | - | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | 3.5 mm | Backshell | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1224260000 Weidmüller | 29 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 16 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | M23-16 | UR | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 8902820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | Bulkhead - Rear Side Nut | Copper Zinc | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | SAI | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | 5 | Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | D | Shielded | IP65 - Dust Tight, Water Resistant | - | Nickel | M12-5 | - | NO | - | SNAP | - | - | - | - | - | Board Guide, Board Lock | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() 2423880000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 4 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-4 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2421780000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 60V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 3 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | M8-3 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2421960000 Weidmüller | 106 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | B | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2423960000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | Copper Zinc | - | - | - | Gold | Copper Zinc | 250V | -30°C~80°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 4 | Silver | Industrial Automation | - | Push-Pull | - | - | - | - | - | - | 4A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | RoHS Compliant | - | ||
![]() 2422640000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | Copper Zinc | - | - | - | Gold | Copper Zinc | 60V | -30°C~80°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 5 | Silver | Industrial Automation | - | Push-Pull | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-5 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | RoHS Compliant | - | ||
![]() 2422540000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 250V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 4 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M12-4 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2423760000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 60V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 3 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-3 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2423560000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 60V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | M12-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2421930000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 4 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | M8-4 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2424150000 Weidmüller | 9 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Male Pins | 8 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 1.5A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-8 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2424060000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | B | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2423090000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | Copper Zinc | - | - | - | Gold | Copper Zinc | 250V | -30°C~80°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | 4 | Silver | Industrial Automation | - | Push-Pull | - | - | - | - | - | - | 4A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | RoHS Compliant | - | ||
![]() 8425930000 Weidmüller | 37 |
| Datasheet | 6 Weeks | - | - | - | - | Brass | - | - | - | - | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Screw | - | 4 | Multiple | - | Male | - | - | - | - | - | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 3A | - | - | - | - | - | - | PVC | 300mm | - | - | - | - | - | - | No | RoHS Compliant | - |