- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Insert Material | Backshell Material, Plating | Brand | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Locking mechanism | Manufacturer | Material housing | Material of contact surface | Pollution degree | Rated current In | Type of electric connection | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Empty Shell | Backshell Type | Coupling Type | Number of Poles | Cable Opening | Product Type | Wire/Cable Diameter | Product | Features | Product Category | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1808840000 Weidmüller | 29 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 4 (3 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | - | 7/8-4 | cURus | - | - | - | 4 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1925870000 Weidmüller | 24 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polyamide (PA), Nylon | - | - | - | Gold | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 30V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | 12 | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 1A | - | M12-12 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 8 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1010090000 Weidmüller | 21 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | Copper Zinc | - | Copper Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 30V | -40°C~85°C | Bulk | SAI | e4 | Active | 1 (Unlimited) | Screw | - | Receptacle, Female Sockets | 4 | Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | NICKEL PLATED | M8-4 | - | NO | SOLID | SNAP | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | - | 3.5 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1291920000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 3 (2 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 12A | - | 7/8-3 | cURus | - | - | - | 3 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | - | 8 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1852730000 Weidmüller | In Stock | - | - | 10 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Copper Zinc | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 50V | -25°C~85°C | Bulk | SAI | e3 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 3 | Black, Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | - | - | 3 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 6A | - | M12-3 | - | NO | SOLID | - | - | 0.217 ~ 0.315 (5.50mm ~ 8.00mm) | - | 5.5 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2421810000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 60V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 3 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | M8-3 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2422420000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 30V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 8 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 2A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | M12-8 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2423620000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 30V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 8 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 2A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | M12-8 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2423940000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 30V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 4 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | M8-4 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2422050000 Weidmüller | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 30V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | M8-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2422600000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 60V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | M12-5 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 2421720000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 60V | -25°C~95°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 3 | Black | Industrial Automation | - | - | - | - | - | - | - | - | 4A | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | M8-3 | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | ||
![]() 1291980000 Weidmüller | 10 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 5 (4 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | - | 7/8-5 | cURus | - | - | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1224070000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Insert, Male Pins | 7 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | - | M23-7 | UR | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
![]() 2422300000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1812890000 Weidmüller | 32 |
| - | 6 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Copper Zinc | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 32V | -25°C~85°C | Bulk | SAI | e3 | Active | 1 (Unlimited) | IDC | - | Plug, Female Sockets | 4 | Black, Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | - | NO | SOLID | - | - | 0.157 ~ 0.201 (4.00mm ~ 5.10mm) | - | 4 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1191020000 Weidmuller | 35 |
| - | - | - | - | - | - | - | Weidmuller | 0.14 - 0.75 | 0.14 - 0.14 | - | - | IP67 | 1 | Gland nut | Weidmuller | Brass | Gold | 3 | 4 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | ||
![]() 1353740000 Weidmuller | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1021510000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polyamide (PA), Nylon | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-3 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1291930000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 3 (2 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 12A | - | 7/8-3 | cURus | - | - | - | 3 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof |