- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | For Use With | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Empty Shell | Backshell Type | Coupling Type | Number of Poles | Cable Opening | Wire/Cable Diameter | Shell Type | Features | Connector Shell Size | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2422710000 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAIE-M23-S-W Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | M23 Series Signal Transmission Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount Receptacle | - | - | - | - | - | - | - | - | ||
![]() SAIE-M23-S-HW Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | M23 Series Signal Transmission Housings | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount Receptacle | - | - | - | - | - | No SVHC | - | - | ||
![]() 1224270000 Weidmüller | 28 |
| - | 8 Weeks | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 16 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M23-16 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 1292070000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 4 (3 + PE) | Black, Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | - | 7/8-4 | cURus | - | - | - | 4 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | 8 mm | - | Backshell, Coupling Nut | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1921050000 Weidmüller | 12 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line) | Plastic | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | 125V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 5 | Black | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 5 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | NO | SOLID | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1021470000 Weidmüller | 9 |
| - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 3 | Black, Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-3 | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1807330000 Weidmüller | 19 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | 125V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Black, Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 5 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | NO | SOLID | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | - | Backshell, Coupling Nut | - | - | - | No | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1139330000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Copper Zinc | Gold | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | - | Push In, Spring | - | Plug, Female Sockets | 4 | Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | - | - | D | Shielded | IP67 - Dust Tight, Waterproof | compliant | 4A | - | M12-4 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | - | Backshell, Coupling Nut | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1906390000 Weidmüller | 27 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polyamide (PA), Nylon | Gold | - | - | - | 125V | -40°C~85°C | Bulk | SAI | - | Active | - | Push In, Spring | - | Receptacle, Male Pins | 5 | Black, Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 5 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | NO | SOLID | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | - | Backshell | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1921080000 Weidmüller | In Stock | - | - | 10 Weeks | Free Hanging | Free Hanging (In-Line) | Plastic | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | Black | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | - | NO | SOLID | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | - | Backshell, Coupling Nut | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1291900000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 3 (2 + PE) | Black, Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 12A | - | 7/8-3 | cURus | - | - | - | 3 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | 8 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1852740000 Weidmüller | 27 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Copper Zinc | Tin | - | - | - | 50V | -25°C~85°C | Bulk | SAI | e3 | Active | 1 (Unlimited) | IDC | - | Receptacle, Male Pins | 4 | Black, Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 6A | - | M12-4 | - | NO | SOLID | - | - | 0.217 ~ 0.315 (5.50mm ~ 8.00mm) | 5.5 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1807370000 Weidmüller | 21 |
| - | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | 125V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 5 | Black, Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 5 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | NO | SOLID | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | - | Backshell | - | - | - | No | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1921020000 Weidmüller | 10 |
| - | 11 Weeks | - | Free Hanging (In-Line) | Copper Zinc | - | Copper Zinc | Gold | - | - | - | 30V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 4 | Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | 4A | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | M8-4 | - | - | - | - | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | - | - | Backshell, Coupling Nut | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1292030000 Weidmüller | In Stock | - | - | 8 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 5 (4 + PE) | Black, Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | - | 7/8-5 | cURus | - | - | - | 5 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | 8 mm | - | Backshell, Coupling Nut | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1962620000 Weidmüller | 9 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Plastic | - | Polyamide (PA), Nylon | Copper Alloy | - | - | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 4 | Black | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | - | NO | SOLID | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1010070000 Weidmüller | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | Copper Zinc | - | Copper Zinc | Gold | - | - | - | 30V | -40°C~85°C | Bulk | SAI | e4 | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | 4 | Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | NICKEL-PLATED | M8-4 | - | NO | SOLID | SNAP | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | 3.5 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1258930000 Weidmüller | 10 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Copper Zinc | Gold | - | - | - | 30V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 8 | Silver | Industrial Automation | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | 2A | - | M12-8 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | - | Backshell, Coupling Nut | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1921000000 Weidmüller | 39 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Copper Zinc | - | Copper Zinc | Gold | - | - | - | 30V | -40°C~85°C | Bulk | SAI | e4 | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 4 | Black, Silver | Industrial Automation | - | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M8-4 | - | NO | SOLID | - | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | 3.5 mm | - | Backshell | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof |