- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Empty Shell | Backshell Type | Coupling Type | Number of Poles | Cable Opening | Wire/Cable Diameter | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1962620000 Weidmüller | 9 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Plastic | - | - | Polyamide (PA), Nylon | Copper Alloy | - | 250V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 4 | Black | Industrial Automation | Threaded | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | - | NO | SOLID | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | Backshell | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1920710000 Weidmüller | 33 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | Stainless Steel | - | - | - | Gold | - | 125V | -40°C~85°C | Bulk | - | SAI | - | Active | - | Push In, Spring | - | Plug, Female Sockets | 5 | Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | - | - | 5 | A | Shielded | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 4A | - | M12-5 | - | NO | SOLID | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell, Coupling Nut | - | - | No | Non-RoHS Compliant | - | Dust Tight, IP69K, Waterproof | ||
![]() 1864730000 Weidmüller | 24 |
| - | 11 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | - | Copper Zinc | Tin | - | 32V | -40°C~85°C | Bulk | - | SAI | e3 | Active | 1 (Unlimited) | IDC | - | Receptacle, Male Pins | 3 | Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | B | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-3 | - | NO | SOLID | SNAP | - | 0.276 ~ 0.346 (7.00mm ~ 8.80mm) | 7 mm | Backshell | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1808830000 Weidmüller | 21 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | PBT | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | 250V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 4 (3 + PE) | Black, Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 9A | - | 7/8-4 | cURus | NO | SOLID | SNAP | 4 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1010070000 Weidmüller | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | Copper Zinc | - | - | Copper Zinc | Gold | - | 30V | -40°C~85°C | Bulk | - | SAI | e4 | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | 4 | Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Shielded | IP67 - Dust Tight, Waterproof | 4A | NICKEL-PLATED | M8-4 | - | NO | SOLID | SNAP | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | 3.5 mm | Backshell | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1224540000 Weidmüller | 31 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 9 | - | Industrial Automation | - | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 20A | - | M23-9 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1784740000 Weidmüller | 19 |
| Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | - | Copper Zinc | Gold | - | 125V | -40°C~85°C | Bulk | 2008 | SAI | - | Active | Not Applicable | Screw | - | Receptacle, Male Pins | 5 | Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1224660000 Weidmüller | 32 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | 2005 | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Insert, Female Sockets | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 8A | - | M23-17 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1224450000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 19 | - | Industrial Automation | - | - | - | - | - | - | - | 8A 10A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 10A | - | M23-19 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1224230000 Weidmüller | 26 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 12 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 8A | - | M23-12 | UR | - | - | - | 7 | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1224220000 Weidmüller | 28 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 12 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 8A | - | M23-12 | UR | - | - | - | 7 | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1224410000 Weidmüller | 29 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 19 | - | Industrial Automation | - | - | - | - | - | - | - | 8A 10A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 10A | - | M23-19 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1944580000 Weidmüller | In Stock | - | - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | - | Copper Zinc | Gold | NOT SPECIFIED | 125V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | B | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell, Coupling Nut | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1944570000 Weidmüller | 46 |
| - | 10 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | - | Copper Zinc | Gold | - | 125V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 5 | Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | B | Shielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 2424030000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | 4A | - | B | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-5 | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | - | ||
![]() 2422900000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 60V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 5 | Black | Industrial Automation | - | - | - | - | - | - | - | 4A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | - | M12-5 | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | - | ||
![]() 2422110000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 30V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 8 | Black | Industrial Automation | - | - | - | - | - | - | - | 1.5A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-8 | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | - | ||
![]() 2423850000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 60V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 3 | Black | Industrial Automation | - | - | - | - | - | - | - | 4A | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M8-3 | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | - | ||
![]() 2424080000 Weidmüller | 30 |
| Datasheet | 10 Weeks | - | Through Hole | Copper Zinc | - | - | - | Gold | Copper Zinc | 250V | -30°C~80°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 4 | Silver | Industrial Automation | Push-Pull | - | - | - | - | - | - | 4A | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-4 | - | - | - | - | - | - | - | Board Guide | - | - | - | RoHS Compliant | - | - | ||
![]() 2423500000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | Gold | Copper Zinc | 250V | -25°C~95°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 4 | Black | Industrial Automation | - | - | - | - | - | - | - | 4A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | M12-4 | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | RoHS Compliant | - | - |