- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Shell Material | Insert Material | Backshell Material, Plating | Brand | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Locking mechanism | Manufacturer | Material housing | Material of contact surface | Pollution degree | Rated current In | Type of electric connection | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Empty Shell | Backshell Type | Body/Shell Style | Coupling Type | Number of Poles | Cable Opening | Product Type | Wire/Cable Diameter | Product | Features | Product Category | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1224630000 Weidmüller | 27 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 12 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | - | M23-12 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224280000 Weidmüller | 33 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 16 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | M23-16 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224360000 Weidmüller | 37 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | - | M23-17 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224330000 Weidmüller | 44 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Insert, Female Sockets | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | - | M23-17 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224520000 Weidmüller | 31 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 9 | - | Industrial Automation | - | - | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | - | M23-9 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224120000 Weidmüller | 37 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 7 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | - | M23-7 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224110000 Weidmüller | 30 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 7 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | - | M23-7 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224380000 Weidmüller | 44 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | - | M23-17 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224350000 Weidmüller | 31 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | - | M23-17 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 2422580000 Weidmüller | 15 |
| Datasheet | 10 Weeks | - | Through Hole | - | Copper Zinc | - | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 250V | -30°C~80°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 4 | Silver | Industrial Automation | Push-Pull | - | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | RoHS Compliant | - | ||
![]() 1920720000 Weidmüller | 22 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Stainless Steel | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~85°C | Bulk | - | SAI | - | Active | - | Push In, Spring | - | Receptacle, Male Pins | 5 | Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | B | Shielded | IP69K - Dust Tight, High Temp Water Jets, Waterproof | compliant | 4A | - | M12-5 | - | NO | SOLID | - | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | No | Non-RoHS Compliant | Dust Tight, IP69K, Waterproof | ||
![]() 1836970000 Weidmüller | 120 |
| - | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Zinc Die Cast | - | Polyamide (PA), Nylon | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 60V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 8 | Black, Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | - | - | 8 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 2A | - | M12-8 | - | NO | SOLID | - | - | 8 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1784060001 Weidmüller | 29 |
| - | 12 Weeks | Cable, Free Hanging | Free Hanging (In-Line) | - | Zinc Die Cast | - | Copper Zinc | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 32V | -25°C~85°C | Bulk | - | SAI | e3 | Active | 1 (Unlimited) | IDC | - | Plug, Male Pins | 4 | Black, Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | Straight | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M8-4 | - | NO | SOLID | - | SNAP | 4 | 0.126 ~ 0.213 (3.20mm ~ 5.40mm) | - | 3.2 mm | - | Backshell | - | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1224470000 Weidmüller | 32 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 19 | - | Industrial Automation | - | - | - | - | - | - | - | - | 8A 10A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | - | M23-19 | UR | - | - | - | - | - | - | - | - | - | Insert Only, Requires Shell | - | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1803930001 Weidmüller | 18 |
| - | 12 Weeks | Free Hanging | Free Hanging (In-Line), Right Angle | - | Zinc Die Cast | - | Copper Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | 2007 | SAI | - | Active | - | Push In, Spring | - | Receptacle, Male Pins | 4 | Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | D | Shielded | IP67 - Dust Tight, Waterproof | compliant | 4A | - | M12-4 | - | NO | - | PLUG | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1920700001 Weidmüller | 5 |
| - | 9 Weeks | Free Hanging | Free Hanging (In-Line) | - | Stainless Steel | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~85°C | Bulk | - | SAI | - | Obsolete | - | Push In, Spring | - | Receptacle, Male Pins | 5 | Silver | Industrial Automation | Threaded | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | D | Shielded | IP69K - Dust Tight, High Temp Water Jets, Waterproof | compliant | 4A | - | M12-5 | - | NO | - | PLUG | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP69K, Waterproof | ||
![]() 1301220000 Weidmüller | 27 |
| - | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 5 (4 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | - | 7/8-5 | cURus | - | - | - | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1803940000 Weidmüller | 11 |
| - | 10 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | - | Zinc Die Cast | - | Copper Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 5 | Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | - | - | - | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell | - | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1467560000 Weidmuller | 49 |
| - | - | - | - | - | - | - | - | Weidmuller | 0.14 - 0.5 | 0.14 - 0.14 | - | - | IP67 | 1 | Gland nut | Weidmuller | Plastic | Gold | 3 | 4 | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | Fixed Terminal Blocks | - | - | - | - | - | ||
![]() 1803920000 Weidmüller | 18 |
| - | 8 Weeks | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | Metal | Zinc Die Cast | - | Copper Zinc | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 125V | -40°C~85°C | Bulk | - | SAI | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-5 | - | - | - | - | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | - | 6 mm | - | Backshell, Coupling Nut | - | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof |