- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Size - Insert | Approval Agency | Number of Contacts | Empty Shell | Backshell Type | Number of Poles | Cable Opening | Wire/Cable Diameter | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1924970000 Weidmüller | 19 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polyamide (PA), Nylon | Gold | - | 125V | -40°C~85°C | Bulk | SAI | Active | - | Push In, Spring | - | Plug, Female Sockets | 5 | Black, Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | - | 5 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-5 | - | - | NO | SOLID | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | Backshell, Coupling Nut | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1291940000 Weidmüller | In Stock | - | - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | 250V | -40°C~85°C | Bulk | SAI | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 3 (2 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 12A | 7/8-3 | cURus | - | - | - | 3 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | 8 mm | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2423010000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Active | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1224510000 Weidmüller | 18 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 9 | - | Industrial Automation | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | M23-9 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224500000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder Cup | - | Insert, Female Sockets | 9 | - | Industrial Automation | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | M23-9 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224730000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder Cup | - | Insert, Male Pins | 9 | - | Industrial Automation | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | M23-9 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224090000 Weidmüller | 9 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 7 | - | Industrial Automation | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | M23-7 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224610000 Weidmüller | 9 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder Cup | - | Insert, Female Sockets | 12 (11 + PE) | - | Industrial Automation | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-12 | UR | - | - | - | 12 | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1807240000 Weidmüller | 19 |
| - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | 250V | -40°C~85°C | Bulk | SAI | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | Black, Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-4 | - | - | NO | SOLID | 4 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell, Coupling Nut | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1291970000 Weidmüller | 27 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | 250V | -40°C~85°C | Bulk | SAI | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 5 (4 + PE) | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | 7/8-5 | cURus | - | - | - | 5 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | 8 mm | Backshell | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1224140000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder Cup | - | Insert, Male Pins | 12 | - | Industrial Automation | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-12 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1021490000 Weidmüller | 19 |
| - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | 250V | -40°C~85°C | Bulk | SAI | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-3 | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 6 mm | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1021310000 Weidmüller | 18 |
| - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | 250V | -40°C~85°C | Bulk | SAI | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-3 | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 4 mm | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1837560000 Weidmüller | 39 |
| - | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | Polyamide (PA), Nylon | Copper Alloy | - | 36V | -25°C~85°C | Bulk | SAI | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 5 | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-5 | - | 2 | - | - | - | 0.217 ~ 0.315 (5.50mm ~ 8.00mm) | - | Backshell, Cable Outlets - 2 | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 2423380000 Weidmüller | In Stock | - | - | 10 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224720000 Weidmüller | 55 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-17 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224210000 Weidmüller | 21 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 12 | - | Industrial Automation | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-12 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224780000 Weidmüller | 31 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 9 | - | Industrial Automation | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | M23-9 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224710000 Weidmüller | 20 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 17 | - | Industrial Automation | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-17 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224400000 Weidmüller | 28 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | -40°C~125°C | Bulk | SAI | Active | 1 (Unlimited) | Solder Cup | - | Insert, Female Sockets | 19 | - | Industrial Automation | - | - | - | - | - | - | 8A 10A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 10A | M23-19 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - |