- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | For Use With | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Approval Agency | Contact Gender | Empty Shell | Backshell Type | Coupling Type | Number of Poles | Cable Opening | Wire/Cable Diameter | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2424490000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224160000 Weidmüller | 41 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 12 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 8A | - | M23-12 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224430000 Weidmüller | 39 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 19 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | 8A 10A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 10A | - | M23-19 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224440000 Weidmüller | 29 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Insert, Male Pins | 19 (18 + PE) | - | - | - | Industrial Automation | - | - | - | - | - | - | - | 8A 10A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 10A | - | M23-19 | UR | - | - | - | - | 19 | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 2423340000 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224530000 Weidmüller | 35 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 9 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 20A | - | M23-9 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224770000 Weidmüller | 34 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 9 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 20A | - | M23-9 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224760000 Weidmüller | 34 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | 9 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | 8A 20A | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 20A | - | M23-9 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1291880000 Weidmüller | In Stock | - | - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Receptacle, Male Pins | 3 (2 + PE) | - | - | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 12A | - | 7/8-3 | cURus | - | - | - | - | 3 | 0.315 ~ 0.394 (8.00mm ~ 10.00mm) | 8 mm | Backshell | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1224640000 Weidmüller | 29 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder | - | Insert, Male Pins | 12 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | 8A | - | M23-12 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1224250000 Weidmüller | 24 |
| - | 8 Weeks | - | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | - | Insert, Female Sockets | 16 | - | - | - | Industrial Automation | - | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | M23-16 | UR | - | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 1292000000 Weidmüller | 30 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | - | Polybutylene Terephthalate (PBT) | Gold | Copper Zinc | - | 250V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 5 (4 + PE) | - | - | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 9A | - | 7/8-5 | cURus | - | - | - | - | 5 | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | 6 mm | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SAI-M23-KSC-1.5-0.14-1 Weidmuller | In Stock | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass Alloy | SAI M23 Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1926200000 Weidmüller | In Stock | - | - | - | - | Panel | Panel Mount | Brass | PVC | - | - | Gold | - | - | 30V | - | Bulk | SAI | - | Obsolete | 1 (Unlimited) | - | - | Receptacle, Male Pins | 8 | - | - | - | Industrial Automation | Threaded | - | - | - | - | - | - | 2A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-8 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1881940000 Weidmüller | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Gold | - | - | 125V | - | Bulk | SAI | - | Obsolete | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 5 | 85°C | -25°C | Black, Silver | Industrial Automation | Threaded | - | - | - | - | - | - | - | - | A | - | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | - | - | - | - | - | - | 4 mm | Backshell | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1784030001 Weidmüller | 28 |
| - | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Zinc Die Cast | - | - | Copper Zinc | Tin | - | - | 32V | -25°C~85°C | Bulk | SAI | e3 | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 3 | - | - | Black, Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | Straight | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M8-3 | - | - | NO | SOLID | SNAP | 3 | 0.126 ~ 0.213 (3.20mm ~ 5.40mm) | 3.2 mm | Backshell, Coupling Nut | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1807650000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1920980000 Weidmüller | 9 |
| - | 10 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Copper Zinc | - | - | Copper Zinc | Gold | - | - | 30V | -40°C~85°C | Bulk | SAI | e4 | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 4 | - | - | Black, Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M8-4 | - | - | NO | SOLID | - | - | 0.138 ~ 0.217 (3.50mm ~ 5.50mm) | 3.5 mm | Backshell, Coupling Nut | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SAI-M23-KSC-0.08/0.56 Weidmuller | In Stock | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | Brass Alloy | SAI M23 Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2422070000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |