- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Brand
- Product Category
- Material housing
- Degree of protection (IP), mounted
- Material of contact surface
- Subcategory
- Rated current In
- Pollution degree
- Type of electric connection
Attribute column
Manufacturer
Weidmuller Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | For Use With | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Size - Insert | Approval Agency | Contact Gender | Empty Shell | Backshell Type | Number of Poles | Cable Opening | Wire/Cable Diameter | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2424160000 Weidmüller | In Stock | - | - | 10 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2421980000 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2424200000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2422550000 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2421740000 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2423690000 Weidmüller | 39 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2422010000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2422170000 Weidmüller | In Stock | - | - | 10 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2424270000 Weidmüller | In Stock | - | - | 10 Weeks | Gold | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2422040000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAI-M23-KSC-0.14/1.00 Weidmuller | In Stock | - | - | - | Gold Plated Contacts | - | - | - | - | - | - | Brass Alloy | SAI M23 Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | ||
![]() 2424220000 Weidmüller | In Stock | - | - | 10 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1224180000 Weidmüller | 9 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | Insert, Male Pins | 12 (11 + PE) | - | Industrial Automation | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-12 | UR | - | - | - | 12 | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1962410000 Weidmüller | In Stock | - | - | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Copper Zinc | - | Copper Zinc | Tin | - | - | 32V | -25°C~85°C | Bulk | SAI | e3 | Active | 1 (Unlimited) | IDC | Plug, Female Sockets | 4 | Silver | Industrial Automation | Threaded | NO | NO | NO | NO | NO | 4 | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-4 | - | - | NO | SOLID | - | - | 4 mm | Backshell, Coupling Nut | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1467710000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | 1 (Unlimited) | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1224150000 Weidmüller | 9 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | Insert, Female Sockets | 12 | - | Industrial Automation | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 8A | M23-12 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - | ||
![]() 1304430000 Weidmüller | 39 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | 8 | - | 6 mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 2424300000 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | Active | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1962630000 Weidmüller | 9 |
| - | 10 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | Plastic | - | Polyamide (PA), Nylon | Copper Alloy | - | - | 125V | -40°C~85°C | Bulk | SAI | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 5 | Black | Industrial Automation | Threaded | NO | NO | NO | NO | NO | 5 | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | M12-5 | - | - | NO | SOLID | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | 6 mm | Backshell, Coupling Nut | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 1224010000 Weidmüller | 9 |
| - | 8 Weeks | - | - | - | - | Polyamide (PA6), Nylon 6/6 and Polybutylene Terephthalate (PBT) | - | Gold | Copper Zinc | - | - | -40°C~125°C | Bulk | SAI | - | Active | 1 (Unlimited) | Solder Cup | Insert, Female Sockets | 6 | - | Industrial Automation | - | - | - | - | - | - | - | Keyed | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | 20A | M23-6 | UR | - | - | - | - | - | - | Insert Only, Requires Shell | 10.0μin 0.25μm | UL94 V-0 | RoHS Compliant | - |