- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Part Status
- Series
- Connector Style
- Fastening Type
- Ingress Protection
- Mating Cycles
- Mode
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Weidmuller Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Body Material | Number of Terminals | Ferrule material | Brand | Contact Finish Mating | Contact Materials | Content | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer part # | Model | RoHS | Schedule B | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Option | Pitch | Voltage - Supply | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Number of Contacts | Housing Color | Max Voltage Rating (AC) | Plating | Coupling Type | Connector Style | Number of Ports | Current - Supply | Mating Cycles | Product Type | Wire/Cable Diameter | Cable Diameter | Simplex/Duplex | Mode | Max Supply Voltage (AC) | Fiber Cladding Diameter | Boot Color | Attenuation - Typ | Features | Reflection | Product Category | Count | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1963400000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Zinc Die Cast | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2008 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | SNAP | SC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Singlemode | - | - | - | -0.5dB | Cable Clamp | -40dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1963350000 Weidmüller | 49 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Zinc Die Cast | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | LC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Singlemode | - | - | Orange | -0.5dB | Cable Clamp, Strain Relief | -40dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1962970000 Weidmüller | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polycarbonate (PC) | - | Zirconia | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2008 | IE-Line | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Latch Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | IP20 | - | - | - | - | Beige | - | - | SNAP | LC | - | - | 1000 | - | 3 mm | 3.0mm | Duplex | Multimode | - | 127μm | Black, Red | -0.4dB | Dust Cap, Strain Relief | -30dB | - | - | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() 1963380000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Zinc Die Cast | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2008 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | SNAP | SC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | POF | - | - | - | -1.0dB | Cable Clamp | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1963220000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Bayonet Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | SNAP | LC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Multimode | - | - | - | -0.5dB | Cable Clamp | -40dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 2564950000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2564960000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2568260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1450700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | Plastic | - | 20.1g | - | - | - | Weidmuller | - | - | 1pc(s) | (L x W x H) 90 x 51 x 23 mm | 1 | Weidmuller | 1450700000 | - | - | - | - | - | - | - | - | - | - | - | - | IE-FC-IP-PWU/2ST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Weidmuller | - | 23mm | 90mm | 51mm | - | - | - | - | - | ||
![]() 1221020000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 2.721554 kg | - | - | - | - | - | - | - | - | - | - | - | Connector | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 107.95 mm | 114.3 mm | 107.95 mm | - | - | - | - | - | ||
![]() 1278420000 Weidmuller | In Stock | - | - | - | - | - | Surface Mount | 10-CLCC | 10-CLCC (7x5) | - | - | - | - | - | - | Weidmuller | - | - | - | - | 100 | Weidmuller | - | - | - | - | - | -40°C ~ 85°C | Tray | - | FemtoClock® NG | Active | - | - | - | Clock Oscillator | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | 3.135 V ~ 3.465 V | - | - | - | - | 24.576MHz, 125MHz, 148.5MHz, 143.35164MHz | - | - | - | - | - | - | - | 140mA | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | -- | - | - | - | - | - | - | - | - | ||
![]() 1414680000 Weidmuller | In Stock | - | - | - | Gold | Panel, Through Hole | - | - | - | - | Thermoplastic | - | - | 80 | - | - | - | Bronze | - | - | - | - | - | Plug | Compliant | 8536695050/8536695050/8536695050/8536695050/8536695050 | 30 V | - | - | - | - | - | - | Solder | Receptacle, Signal | - | 80 | 105 °C | -55 °C | Black | 2 | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 16.87 mm | 1 A | - | 80 | Black | 30 V | Copper, Steel | - | - | 1 | - | - | - | - | - | - | - | 30 V | - | - | - | Shielded | - | - | - | - | 71.5 mm | - | No | - | UL94 V-0 | Lead Free | - | ||
![]() 1964410000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polycarbonate (PC) | - | Zinc Die Cast | - | Zirconia | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | IP20 | - | - | - | - | Blue | - | - | SNAP | SC | - | - | 1000 | - | 3 mm | 3.0mm | Duplex | Singlemode | - | 127μm | Black | -0.4dB | Dust Cap, Strain Relief | -30dB | - | - | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() 1964480000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Polycarbonate (PC) | - | Zinc Die Cast | - | Zirconia | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2008 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | IP20 | - | - | - | - | Beige | - | - | SNAP | SC | - | - | 1000 | - | 3 mm | 3.0mm | Duplex | Multimode | - | 127μm | Black, Red | -0.4dB | Dust Cap, Strain Relief | -30dB | - | - | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() 1963260000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Bayonet Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | SNAP | SC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Multimode | - | - | - | -0.4dB | Cable Clamp | -30dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1963330000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Zinc Die Cast | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | LC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Multimode | - | - | Orange | -0.4dB | Cable Clamp, Strain Relief | -30dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1963370000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Zinc Die Cast | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2008 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | SNAP | SC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Multimode | - | - | Orange | -0.4dB | Cable Clamp, Strain Relief | -30dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1963280000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polycarbonate (PC) | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Bayonet Lock | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Silver | - | - | SNAP | SC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | POF | - | - | - | -1.0dB | Cable Clamp | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() 1962940000 Weidmüller | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2008 | IE-Line | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | Straight | IP20 | - | - | - | - | Beige | - | - | SNAP | SCRJ | - | - | 1000 | - | - | 3.0mm | Duplex | Multimode | - | - | Black, Red | -0.4dB | Strain Relief | -30dB | - | - | - | - | - | No | RoHS Compliant | - | - | - | ||
![]() 1963320000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Zinc Die Cast | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | 2011 | IE-Line | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | Push-Pull | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | SNAP | LC | - | - | 500 | - | 10 mm | 10.0mm | Duplex | Multimode | - | - | - | -0.4dB | Cable Clamp | -30dB | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof |