Filters
  • Connector Type
  • Housing Color
  • Mounting Type
  • Operating Temperature
  • Part Status
  • Series
  • Connector Style
  • Fastening Type
  • Ingress Protection
  • Mating Cycles
  • Mode
  • Moisture Sensitivity Level (MSL)

Attribute column

Manufacturer

Weidmuller Fiber Optic Connectors

View Mode:
41 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Housing Material

Body Material

Contact Finish Mating

Operating Temperature

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Connector Type

Fastening Type

MIL Conformance

DIN Conformance

IEC Conformance

Option

Ingress Protection

Housing Color

Coupling Type

Connector Style

Mating Cycles

Wire/Cable Diameter

Cable Diameter

Simplex/Duplex

Mode

Attenuation - Typ

Features

Reflection

RoHS Status

Ratings

1963310000
1963310000

Weidmüller

14
Datasheet

10 Weeks

Free Hanging

Free Hanging (In-Line)

Zinc Die Cast

Polycarbonate (PC)

NOT SPECIFIED

-40°C~70°C

2011

IE-Line

Active

1 (Unlimited)

Plug

Bayonet Lock

NO

NO

NO

GENERAL PURPOSE

IP67 - Dust Tight, Waterproof

Silver

SNAP

SC

500

10 mm

10.0mm

Duplex

Singlemode

-0.5dB

Cable Clamp, Strain Relief

-40dB

RoHS Compliant

Dust Tight, IP67, Waterproof