- Series
- Part Status
- Accessory Type
- RoHS Status
- Factory Lead Time
- Specifications
- Published
- Length
- Lead Free
- Connector Support Type
- Width
- Ratings
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Gender | Orientation | Reach Compliance Code | Approval Agency | Connector Support Type | Number of Ports | Body Plating | Accessory Type | Wire/Cable Diameter | Specifications | Head Diameter | Diameter | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1665030000 Weidmüller | In Stock | - | - | 7 Weeks | Cable | - | Nylon | Plastic | - | 2011 | RockStar® | Active | - | - | - | Grey | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Adapter Plate | - | Size 8 to Size 6 | - | - | 150.5mm | 52mm | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1664960000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | RockStar® | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Cover Plate | - | Size 8 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 0501260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Polyamid | Polyamide | - | - | VP | Active | - | 100°C | -40°C | Grey | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Blanking Plug | - | PG36 Thread | 55 mm | - | 15mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant | ||
![]() 9457300000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | RockStar® | Active | - | - | - | - | - | - | - | - | - | - | - | Cover Plate | - | Size 1 | - | 3.5mm | 40mm | 40mm | - | Non-RoHS Compliant | - | - | - | ||
![]() 1569400000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Polyamide | - | - | - | - | Active | 1 (Unlimited) | - | - | Black | - | - | - | CE | - | - | - | - | - | - | - | - | 17mm | - | - | RoHS Compliant | UL94 V-2 | - | - | ||
![]() 0295060000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | Polyamid | Polyamide | - | - | VP | Active | - | 100°C | -40°C | Grey | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Blanking Plug | - | PG16 Thread | 27 mm | - | 9.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | IP54, Water Resistant | ||
![]() 0294700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Brass | - | - | - | VP | Active | - | - | - | - | - | - | compliant | CE | - | - | - | Blanking Plug | - | PG9 Thread | 18 mm | - | 8mm | - | No | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 0294900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | Brass | - | - | VP | Active | - | 100°C | -30°C | - | - | - | compliant | CE | - | - | Nickel | Blanking Plug | - | PG13.5 Thread | 22 mm | - | 9.5mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1430900000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 2008 | RockStar® | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Coding Pins and Plugs | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1664970000 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | 2011 | RockStar® | Active | Not Applicable | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Cover Plate | - | Size 8 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1044650000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | RockStar® | Active | Not Applicable | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Gasket | - | Size 8 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 0501200000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | - | Brass | - | - | VP | Obsolete | - | 100°C | -30°C | - | - | - | compliant | CE | - | - | Nickel | Blanking Plug | - | PG36 Thread | 50 mm | - | 15mm | - | - | Non-RoHS Compliant | - | Lead Free | Dust Tight, IP68, Waterproof | ||
![]() 1044600000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | RockStar® | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Gasket | - | Size 5 | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1664390000 Weidmüller | In Stock | - | - | 10 Weeks | Cable | - | - | Plastic | - | 2014 | RockStar® | Active | - | - | - | Grey | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Cover Plate | - | Size 6 | - | 4.5mm | 123.5mm | 52mm | - | Non-RoHS Compliant | - | Lead Free | - | ||
![]() 1016130000 Weidmüller | In Stock | - | - | 8 Weeks | Cable | - | Brass | - | - | - | RockStar® | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | Cable Gland | 18 mm | PG21 Thread | - | - | - | - | - | Non-RoHS Compliant | - | - | IP68 - Dust Tight, Waterproof | ||
![]() 1023880000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | 2009 | RockStar® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Heat Trace Connector | - | NPT 3/4 Thread | - | 67mm | 140.3mm | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 1023890000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | 2009 | RockStar® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Heat Trace Connector | - | NPT 3/4 Thread | - | 71mm | 145.1mm | - | - | RoHS Compliant | - | - | IP67 - Dust Tight, Waterproof | ||
![]() 7940000251 Weidmüller | In Stock | - | - | 7 Weeks | Panel | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Straight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 7940000255 Weidmüller | In Stock | - | - | 7 Weeks | Panel | 9 | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Straight | - | - | - | 1 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 7940000235 Weidmüller | In Stock | - | - | 7 Weeks | - | 1 | - | - | - | 2002 | ProPort™ | Active | 1 (Unlimited) | - | - | - | Female | Straight | - | - | - | - | - | Programming Port - Data, Power | - | AC Outlet, RJ45 Jack to Quick Connects, RJ45 Jack | - | - | - | - | No | RoHS Compliant | - | - | IP65 - Dust Tight, Water Resistant |