- Contact Termination
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Pin or Socket
- RoHS Status
- Contact Finish
- Series
- Type
- Lead Free
- Wire Gauge
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Shell Material | Ambient temperature | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Diameter plug-in contact | Inflammability class of insulation material according to with UL94 | Material contact | Material of contact surface | Packaging type | RoHS | Type of electric connection | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Depth | Current Rating | Contact Finish | Approval Agency | Contact Gender | UL Flammability Code | Empty Shell | Wire Gauge | Wire/Cable Gauge | Contact Termination | Pin or Socket | Diameter | Height | Length | Contact Finish Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1698150000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Rockstar® ConCept C-M3 | - | Active | Not Applicable | Connector, PCB | Machined | - | Female | - | - | - | - | - | - | - | - | Straight | Unshielded | 6.1mm | - | Silver | CSA, cURus | - | - | - | 14 AWG | 14 AWG | Crimp | Socket | 6.1mm | 6.1mm | 28.25mm | 118.1μin 3.00μm | RoHS Compliant | Lead Free | ||
![]() 1200600000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Cable | 100 | - | GLASS FILLED POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | Rockstar® ConCept | e4 | Active | Not Applicable | Connector, Rectangular | Machined | - | - | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | Straight | - | - | - | Silver | CSA, cURus | MALE | 94V-0 | YES | 18 AWG | 18 AWG | Crimp | Pin | 4.5mm | - | 25mm | 78.7μin 2.00μm | RoHS Compliant | Lead Free | ||
![]() 1201400000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | 100 | - | GLASS FILLED POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | Rockstar® ConCept | e4 | Active | Not Applicable | Connector, Rectangular | Machined | - | - | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | Straight | - | - | - | Silver | CSA, cURus | FEMALE | 94V-0 | YES | 14 AWG | 14 AWG | Crimp | Socket | 4.5mm | - | 22.3mm | 78.7μin 2.00μm | RoHS Compliant | Lead Free | ||
![]() 1200800000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Cable | 100 | - | GLASS FILLED POLYCARBONATE | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | Rockstar® ConCept | e4 | Active | Not Applicable | Connector, Rectangular | Machined | - | - | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | Straight | - | - | - | Silver | CSA, cURus | MALE | 94V-0 | YES | 14 AWG | 14 AWG | Crimp | Pin | 4.5mm | - | 25mm | 78.7μin 2.00μm | RoHS Compliant | Lead Free | ||
![]() 1220580000 Weidmuller | In Stock | - | - | - | Gold | - | - | 22 | - | - | - | 25 - 25 | - | - | 18 | V0 | Other copper alloys | Silver | Bag | Non-Compliant | Crimp connection | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530980000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 1.5 - 1.5 | 1.5 - 1.5 | 1.5 - 1.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530950000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 2.5 - 2.5 | 2.5 - 2.5 | 2.5 - 2.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1730290000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1116530000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 4.65 - 4.65 | - | - | 2.5 | - | Other copper alloys | Gold | Bag | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530970000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 0.75 - 0.75 | 0.75 - 0.75 | 0.75 - 0.75 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530920000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 0.5 - 0.5 | 0.5 - 0.5 | 0.5 - 0.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1893970000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 | - | - | - | ||
![]() HDC-C-HD-BM1.5AG Weidmuller | In Stock | - | - | - | Silver Plated Contacts | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1854750000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.8 | - | - | - | ||
![]() 2530990000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 0.5 - 0.5 | 0.5 - 0.5 | 0.5 - 0.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1172600000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 16 - 16 | - | - | 18 | V0 | Other copper alloys | Silver | Bag | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530940000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 1.5 - 1.5 | 1.5 - 1.5 | 1.5 - 1.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2530960000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 0.5 - 0.5 | 0.5 - 0.5 | 0.5 - 0.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1270510000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | 35 - 35 | - | - | 23.5 | V0 | Other copper alloys | Silver | Bag | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2525660000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | -40 - 85 | 2.5 - 2.5 | 2.5 - 2.5 | 2.5 - 2.5 | - | - | - | Copper | Gold | - | - | Crimp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |