- Series
- Height
- Length
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Tradename
- Degree of protection (IP)
- Width
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Style | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body/Shell Style | Termination Type | Contact Finish Termination | Size | Thread Size | Lock Location | Housing Finish | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1652386666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1652486666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1664716666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1791310000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1791320000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1788246666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1896920000 Weidmüller | In Stock | - | - | 12 Weeks | - | CABLE | GLASS FILLED PC | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | e4 | Active | 1 (Unlimited) | RECTANGULAR POWER CONNECTOR | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | - | FEMALE | 94V-0 | - | NO | SOCKET | SCREW | Silver (Ag) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1257900000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1663906666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1663916666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1664620000 Weidmüller | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | Bulk | RockClassic™ | 2.480Lx1.161W x 2.441 H 63.00mmx29.50mmx62.00mm | - | Obsolete | Not Applicable | Hood - Coupling | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | Gray | - | - | - | - | 2 | PG21 | Locking Clip (2) on Hood Top | Powder Coated | Cable to Cable | 62.0014mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1664930000 Weidmüller | In Stock | - | - | - | Base | - | - | Aluminum, Die Cast | - | - | Bulk | RockStar® | 3.780Lx1.161W x 1.004 H 96.00mmx29.50mmx25.50mm | - | Obsolete | Not Applicable | Base - Panel Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | - | - | - | - | 5 | - | Locking Clip (1) on Base Bottom | Corrosion Coating - Anodized | - | 25.5016mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1665360000 Weidmüller | In Stock | - | - | - | Base | - | - | Stainless Steel | - | - | Bulk | RockClassic™ | 3.780Lx1.969W x 2.244 H 96.00mmx50.00mmx57.00mm | - | Obsolete | Not Applicable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Black | - | - | - | - | 5 | PG16 | Locking Clip (1) on Base Bottom | Corrosion Coating | - | 56.9976mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1665050000 Weidmüller | In Stock | - | - | - | Base | - | - | Aluminum Alloy, Die Cast | - | - | Bulk | RockClassic™ | 3.780Lx1.969W x 2.244 H 96.00mmx50.00mmx57.00mm | - | Obsolete | Not Applicable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | 5 | PG16 | Locking Clip (1) on Base Bottom | Powder Coated | - | 56.9976mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1665680000 Weidmüller | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | Bulk | RockClassic™ | 3.228Lx2.205W x 2.953 H 82.00mmx56.00mmx75.00mm | - | Obsolete | Not Applicable | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | 7 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 74.9808mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1666000000 Weidmüller | In Stock | - | - | - | Base | - | - | Aluminum Alloy, Die Cast | - | - | Bulk | RockClassic™ | 4.173Lx2.244W x 2.953 H 106.00mmx57.00mmx75.00mm | - | Obsolete | Not Applicable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | 7 | PG29 | Locking Clip (2) on Base Bottom | Powder Coated | - | 75.0062mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1666380000 Weidmüller | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | Bulk | RockClassic™ | 3.228Lx2.205W x 2.953 H 82.00mmx56.00mmx75.00mm | - | Obsolete | Not Applicable | Hood | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Top Entry | - | - | Gray | - | - | - | - | 7 | PG29 | Locking Clip (2) on Hood | Powder Coated | - | 74.9808mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1665340000 Weidmüller | In Stock | - | - | - | Base | - | - | Aluminum Alloy, Die Cast | - | - | Bulk | RockClassic™ | 3.780Lx1.969W x 2.244 H 96.00mmx50.00mmx57.00mm | - | Obsolete | Not Applicable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Gray | - | - | - | - | 5 | PG21 | Locking Clip (1) on Base Bottom | Powder Coated | Cover, Feed Through | 56.9976mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1655490000 Weidmüller | In Stock | - | - | - | Base | - | - | Stainless Steel | - | - | Bulk | RockClassic™ | 3.819Lx2.283W x 2.913 H 97.00mmx58.00mmx74.00mm | - | Obsolete | Not Applicable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | Black | - | - | - | - | 4 | PG16 | Locking Clip (1) on Base Bottom | Corrosion Coating | Feed Through | 73.9902mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() 1655630000 Weidmüller | In Stock | - | - | - | Base | - | - | Aluminum, Die Cast | - | - | Bulk | RockStar® | 3.819Lx2.283W x 2.913 H 97.00mmx58.00mmx74.00mm | - | Obsolete | Not Applicable | Base - Box Mount | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | - | - | - | - | 4 | PG29 | Locking Clip (1) on Base Bottom | Corrosion Coating - Anodized | - | 73.9902mm | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant |