- Certificates
- Case
- Insert mounting
- Spatial orientation
- Width
- Length
- Series
- Mechanical mounting
- Enclosure material
- Kind of connector
- Type of connector
- Contact Materials
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Wire Gauge | Body/Shell Style | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1023340000 Weidmüller | In Stock | - | - | 8 Weeks | Silver | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 690V | - | - | - | - | - | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | CSA, VDE, cURus | - | - | - | - | - | 14 | - | - | - | - | - | - | 38.6mm | 84.5mm | 34mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1023330000 Weidmüller | In Stock | - | - | 12 Weeks | Silver | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 690V | - | - | - | - | - | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | CSA, VDE, cURus | - | - | - | - | - | 14 | - | - | - | - | - | - | 40.6mm | 84.5mm | 34mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1651300000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | 108 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Rockstar® HDD | - | Active | Not Applicable | - | - | Insert without Contacts | 108+Ground | - | - | Female | COMPATIBLE CONTACTS: 1651670000; 1651570000 | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 108 | - | 10A | - | Crimp | CSA, UR | 94V-0 | YES | - | - | - | - | - | - | - | 8 | - | - | 35mm | 111mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1758350000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | Module | - | - | - | - | - | 630V | - | Bulk | 2006 | Rockstar® ConCept | - | Obsolete | Not Applicable | - | - | Module without Contacts | 4 | - | 2 | Female | - | - | - | - | - | ConCept HE | - | - | 6.3mm | - | Straight | 25A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1023420000 Weidmüller | 1808 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1682100000 Weidmüller | 5 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | Active | Not Applicable | - | - | Module without Contacts | 5 | Black | - | Male | - | - | - | - | - | ConCept C-M5 | - | - | - | - | - | 20A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1651240000 Weidmüller | In Stock | - | - | - | - | - | - | - | 72 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Rockstar® HDD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 72+Ground | - | - | Male | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 72 | - | 10A | - | Crimp | CSA, UR | 94V-0 | YES | - | - | - | - | - | - | - | 6 | - | - | 35mm | 84.5mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1745870000 Weidmüller | 16 |
| - | 12 Weeks | - | Panel | - | - | 24 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | Active | Not Applicable | - | - | Insert | 24+Ground | - | - | Male | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 24 | Straight | 16A | Silver | Tension Clamp | cURus | 94V-0 | NO | - | - | - | - | - | - | - | 8 | - | - | 33.5mm | 111mm | 34mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1896810000 Weidmüller | 16 |
| - | 12 Weeks | - | - | CABLE | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 600V | -40°C~125°C | Bulk | - | Rockstar® HA | e4 | Active | 1 (Unlimited) | - | - | Insert | 16+Ground | - | - | Female | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | 16A | Silver | Push In | cURus | 94V-0 | NO | - | SOCKET | - | - | - | - | - | 5 | - | - | 31.1mm | 73mm | 23mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1682130000 Weidmüller | 71 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | Active | Not Applicable | - | - | Module without Contacts | 10 | Black | - | Female | - | - | - | - | - | ConCept C-M10 | - | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1651160000 Weidmüller | 45 |
| - | 12 Weeks | Silver | - | CABLE AND PANEL | - | 24 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HDD | - | Active | Not Applicable | - | - | Insert without Contacts | 24+Ground | - | - | Female | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 24 | - | 10A | - | Crimp | CSA, UR | 94V-0 | NO | - | SOCKET | - | - | - | - | - | 3 | - | - | 33mm | 51mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1651180000 Weidmüller | 19 |
| - | 6 Weeks | Silver | - | CABLE AND PANEL | - | 42 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | 2008 | Rockstar® HDD | - | Active | Not Applicable | - | - | Insert without Contacts | 42+Ground | - | - | Female | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 42 | - | 10A | - | Crimp | CSA, UR | - | NO | - | SOCKET | - | - | - | - | - | 4 | - | - | 33mm | 64mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1745770000 Weidmüller | 18 |
| - | 6 Weeks | - | - | PANEL | - | 10 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2011 | Rockstar® HE | - | Active | Not Applicable | - | - | Insert | 10+Ground | - | - | Female | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | 16A | Silver | Tension Clamp | cURus | - | NO | - | SOCKET | - | - | - | - | - | 4 | - | - | 33mm | 64mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1745780000 Weidmüller | 17 |
| - | 6 Weeks | - | - | PANEL | - | 16 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~125°C | Bulk | 2008 | Rockstar® HE | - | Active | Not Applicable | - | - | Insert | 16+Ground | - | 2 | Female | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | 16A | Silver | Tension Clamp | cURus | 94V-0 | NO | - | SOCKET | 12 AWG | 16 | - | - | - | 6 | - | - | 33mm | 84.5mm | 34mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1566910000 Weidmüller | In Stock | - | Datasheet | - | - | - | PANEL | - | - | - | - | - | Copper Alloy | 600V | - | Bulk | 2009 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 7A | Tin | Terminal Block, Curved - Screw | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | - | 1.5 mm2 | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1566830000 Weidmüller | In Stock | - | Datasheet | - | - | - | PANEL | - | - | - | - | - | Copper Alloy | 600V | - | Bulk | 2009 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40 | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 7A | Tin | Terminal Block, Curved - Screw | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | - | 1.5 mm2 | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1848610000 Weidmüller | 20 |
| - | 7 Weeks | - | Panel | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 500V | -40°C~110°C | Bulk | - | Rockstar® DSTV-HE | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 10+Ground | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | Straight | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | 12 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | 10 | 4 | UL; VDE | - | - | - | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1003200000 Weidmüller | 139 |
| - | 12 Weeks | - | - | - | - | 17 | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | - | Rockstar® HQ | - | Active | 1 (Unlimited) | - | - | Insert without Contacts | 17+Ground | - | - | Female | - | - | - | - | - | HD | - | - | - | - | - | 10A | - | Crimp | CSA, cURus | - | - | - | - | - | - | - | - | - | HQ | - | - | 36.7mm | 41.6mm | 22.4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1651310000 Weidmüller | 6 |
| - | 12 Weeks | - | - | - | - | 2 | GLASS FILLED PC | Polycarbonate (PC), Glass Filled | - | Copper Alloy | 830V | -40°C~125°C | Bulk | 2008 | Rockstar® HVE | - | Active | Not Applicable | - | - | Insert | 3+2+Ground | - | - | Male | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | 20A | Silver | Screw | CSA, cURus | - | NO | - | - | - | 5 | - | - | - | 4 | - | - | 35.7mm | 64mm | 34mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1879030000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | Module | - | - | - | - | - | 600V | - | Bulk | 2006 | Rockstar® ConCept | - | Obsolete | Not Applicable | - | - | Module without Contacts | 3 | - | 1 | Male | - | - | - | - | - | ConCept C-M3 | - | - | - | - | Straight | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |