- Certificates
- Case
- Insert mounting
- Spatial orientation
- Width
- Length
- Series
- Mechanical mounting
- Enclosure material
- Kind of connector
- Type of connector
- Contact Materials
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1572596666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1682080000 Weidmüller | 17 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | - | Polyamide (PA), Nylon | - | - | - | 630V | - | Bulk | 2002 | Rockstar® ConCept | - | Active | Not Applicable | - | - | Module without Contacts | 3 | - | - | Black | - | Male | - | - | - | - | - | ConCept C-M3 | - | - | - | - | - | - | 40A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1682160000 Weidmüller | 21 |
| Datasheet | 12 Weeks | - | - | - | Module | - | - | - | Polyamide (PA), Nylon | - | - | - | 100V | - | Bulk | 2002 | Rockstar® ConCept | - | Active | Not Applicable | - | - | Module without Contacts | 20 | - | - | Black | - | Male | - | - | - | - | - | ConCept C-M20 | - | - | - | - | - | - | 4A | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1572570000 Weidmüller | In Stock | - | - | - | - | - | CABLE/PANEL | - | - | POLYETHYLENE | - | - | - | - | POLYCARBONATE | 600V | - | Bulk | 2004 | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 40 | - | - | - | - | Female | - | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | - | 40 | - | - | 7A | - | Crimp | - | 94V-0 | - | YES | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1826800000 Weidmüller | 40 |
| - | 6 Weeks | - | Panel | - | - | 32 | - | - | Polycarbonate (PC), Glass Filled | - | - | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HEE | - | Active | Not Applicable | - | EAR99 | Insert without Contacts | 32+Ground | - | - | - | 4 | Female | GLASS FILLED PC, UL 94V-0 | - | - | - | - | HE | - | - | - | - | Straight | - | 16A | - | Crimp | CSA, cURus | - | - | - | 12 AWG | - | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 32 | 6 | - | 4 mm2 | 36mm | 84.5mm | 34mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1132010000 Weidmüller | 17 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | Bulk | 2011 | Rockstar® ConCept | yes | Active | 1 (Unlimited) | - | - | Module, RJ45 | - | - | - | Black | - | Male | - | - | - | - | - | - | - | - | - | - | - | Shielded | 1A | Gold | IDC | - | - | - | - | - | Round | 26 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | IP20 | ||
![]() 1566400000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | - | - | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | - | 16 AWG | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1651200000 Weidmüller | 7 |
| - | 12 Weeks | Silver | - | - | - | 72 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HDD | - | Active | Not Applicable | - | - | Insert without Contacts | 72+Ground | - | - | - | - | Female | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 72 | - | - | 10A | - | Crimp | CSA, UR | 94V-0 | - | YES | - | - | - | - | - | - | - | - | - | 6 | - | - | 33mm | 84.5mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1157980000 Weidmüller | 15 |
| - | 6 Weeks | - | - | - | - | - | - | Polycarbonate | - | - | - | - | 50V | - | - | - | Rockstar® ConCept | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | 34mm | 22.8mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1024170000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 998854 Weidmüller | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Not Applicable | - | - | Insert without Contacts | 24 | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 1023410000 Weidmüller | 30 |
| - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 1572580000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | POLYETHYLENE | - | - | - | - | POLYCARBONATE | 600V | - | Bulk | - | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 64 | - | - | - | - | Male | STANDARDS: DIN VDE 0627; DIN VDE 0110 | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | - | 128 | - | - | 7A | - | Crimp | - | 94V-0 | - | YES | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1572550000 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | POLYCARBONATE | 600V | - | Bulk | - | Rockstar® HD | - | Obsolete | Not Applicable | - | - | Insert without Contacts | 24 | - | - | - | - | Female | COMPATIBLE CONTACTS: 1651670000; 1651570000; 1651680000; 1651580000; 1651690000 | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 24 | - | - | 7A | - | Crimp | - | - | - | YES | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 1566390000 Weidmüller | In Stock | - | - | - | - | Panel | - | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 40+Ground | - | - | - | - | Male | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | - | Straight | - | 10A | Gold | Terminal Block, Curved - Screw | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 40 | 6 | UL; CSA | 1.5 mm2 | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1650870000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | CABLE AND PANEL | - | 24 | GLASS FILLED PC | - | Polycarbonate (PC), Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | 250V | -40°C~125°C | Bulk | 2011 | Rockstar® HD | - | Active | Not Applicable | - | - | Insert without Contacts | 24+Ground | - | - | - | - | Male | GROUND CONTACT AVAILABLE | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | - | 24 | - | - | 10A | - | Crimp | - | - | - | NO | - | - | - | - | - | - | - | - | - | 4 | - | - | 39.5mm | 64mm | 34mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1043120000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | - | Module | - | - | Polycarbonate | Zinc | - | - | - | 50V | -40°C~70°C | Bulk | 2010 | Rockstar® ConCept | - | Obsolete | 1 (Unlimited) | Crimp | - | Module, Bus | 8 | 70°C | -40°C | - | - | Female | - | - | - | - | - | - | - | - | 4A | - | - | - | 4A | - | Crimp | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 47.5mm | 18.5mm | 13.5mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1043130000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | - | Module | - | - | Polycarbonate | Zinc | - | - | - | 50V | -40°C~70°C | Bulk | 2010 | Rockstar® ConCept | - | Obsolete | 1 (Unlimited) | Crimp | - | Module, Bus | 8 | 70°C | -40°C | - | - | Male | - | - | - | - | - | - | - | - | 4A | - | - | - | 4A | - | Crimp | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 47.5mm | 18.5mm | 13.5mm | - | - | RoHS Compliant | - | - | - | ||
![]() 1758390000 Weidmüller | 19 |
| Datasheet | 12 Weeks | - | Panel | - | Module | - | - | Glass fibre, Polycarbonate | Polycarbonate | - | - | - | 250V | - | Bulk | 2006 | Rockstar® ConCept | - | Active | Not Applicable | - | - | Module without Contacts | 5 | - | - | - | - | Female | - | - | - | - | - | ConCept C-M5 | - | - | - | - | Straight | - | 20A | - | Crimp | - | - | Grey | - | - | - | - | - | 20 AWG | 1 | - | - | - | - | - | - | 40.5mm | 34mm | 11.4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1566660000 Weidmüller | In Stock | - | - | - | - | - | PANEL | - | - | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | 2013 | Rockstar® DSTV-HD | - | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24+Ground | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | - | - | 16 AWG | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | 24 | 4 | UL; CSA | 1.5 mm2 | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | - |