- Certificates
- Case
- Insert mounting
- Spatial orientation
- Width
- Length
- Series
- Mechanical mounting
- Enclosure material
- Kind of connector
- Type of connector
- Contact Materials
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Current Rating | Contact Finish | Termination Style | UL Flammability Code | Empty Shell | Wire Gauge | Terminal and Terminal Block Type | Number of Ways | Size | Safety Approval | Wire Cross Section | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1745806666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650596666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650666666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650876666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1664806666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1572520000 Weidmüller | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | GLASS FILLED POLYETHYLENE | 600V | - | Bulk | Rockstar® HD | Obsolete | Not Applicable | - | - | Insert without Contacts | 16 | Male | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | 16 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 3 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1650606666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1651286666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1651216666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650556666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650640000 Weidmüller | In Stock | - | - | - | CABLE/PANEL | 15 | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | POLYCARBONATE | 600V | - | Bulk | Rockstar® HD | Obsolete | Not Applicable | - | - | Insert without Contacts | 15+Ground | Female | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | 15 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 2 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1601746666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1745776666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1745786666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650656666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1566680000 Weidmüller | In Stock | - | - | - | PANEL | - | - | Polycarbonate (PC), Glass Filled | - | Copper Alloy | - | 250V | -40°C~125°C | Bulk | Rockstar® DSTV-HD | Obsolete | Not Applicable | Screw | EAR99 | Insert | 64+Ground | Female | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 10A | Tin | Terminal Block, Curved - Screw | - | - | 16 AWG | MODULAR TERMINAL BLOCK | 64 | 8 | UL; CSA | 1.5 mm2 | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1650630000 Weidmüller | In Stock | - | - | - | CABLE/PANEL | 15 | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | POLYCARBONATE | 600V | - | Bulk | Rockstar® HD | Obsolete | Not Applicable | - | - | Insert without Contacts | 15+Ground | Male | - | NO | NO | NO | NO | HD | NO | GENERAL PURPOSE | 15 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 2 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1650790000 Weidmüller | In Stock | - | - | - | - | - | POLYETHYLENE | - | - | - | GLASS FILLED POLYETHYLENE | 600V | - | Bulk | Rockstar® HD | Obsolete | Not Applicable | - | - | Insert without Contacts | 25 | Male | STANDARDS: DIN VDE 0627; DIN VDE 0110 | NO | YES | NO | NO | HD | NO | GENERAL PURPOSE | 25 | 7A | - | Crimp | 94V-0 | YES | - | - | - | 5 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1211506666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650576666 Weidmüller | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |