- Certificates
- Case
- Insert mounting
- Spatial orientation
- Width
- Length
- Series
- Mechanical mounting
- Enclosure material
- Kind of connector
- Type of connector
- Contact Materials
Attribute column
Manufacturer
Weidmuller Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Termination Style | Approval Agency | UL Flammability Code | Empty Shell | Wire Gauge | Body/Shell Style | Terminal and Terminal Block Type | Number of Ways | Size | Wire Cross Section | Height | Length | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1318800000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTVK | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16 | Female | - | - | - | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | MODULAR TERMINAL BLOCK | 32 | 6 | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1408800000 Weidmüller | In Stock | - | - | - | - | PANEL | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTVK | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24 | Female | - | - | - | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | 14 AWG | - | MODULAR TERMINAL BLOCK | 24 | 8 | 2.5 mm2 | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 997570 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1023430001 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1650574444 Weidmüller | In Stock | - | - | - | - | - | 7 | - | Polycarbonate (PC), Glass Filled | - | 250V | -40°C~125°C | Bulk | - | Rockstar® HD | Obsolete | 1 (Unlimited) | - | - | Insert without Contacts | 7+Ground | Male | - | - | - | - | HD | - | - | - | - | 10A | - | Crimp | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1566890000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTV-HD | Obsolete | Not Applicable | Screw | - | Insert | 16 | Female | - | - | - | - | - | - | - | - | - | 7A | Tin | Terminal Block, Curved - Screw | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1290600000 Weidmüller | In Stock | - | - | - | - | PANEL | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTVK | Obsolete | Not Applicable | Screw | EAR99 | Insert | 10 | Male | - | - | - | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | - | - | MODULAR TERMINAL BLOCK | 10 | 4 | 2.5 mm2 | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1290300000 Weidmüller | In Stock | - | - | - | - | PANEL | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTVK | Obsolete | Not Applicable | Screw | EAR99 | Insert | 16 | Female | - | - | - | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | 14 AWG | - | MODULAR TERMINAL BLOCK | 16 | 6 | 2.5 mm2 | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1290500000 Weidmüller | In Stock | - | - | - | - | PANEL | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTVK | Obsolete | Not Applicable | Screw | EAR99 | Insert | 6 | Male | - | - | - | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | 14 AWG | - | MODULAR TERMINAL BLOCK | 6 | 3 | 2.5 mm2 | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1216700000 Weidmüller | In Stock | - | - | 12 Weeks | Panel | - | 16 | GLASS FILLED POLYCARBONATE | Polycarbonate (PC), Glass Filled | - | 500V | -40°C~125°C | Bulk | 2012 | Rockstar® HE | Active | Not Applicable | - | EAR99 | Insert without Contacts | 16+Ground | Female | NO | NO | NO | NO | HE | NO | GENERAL PURPOSE | 16 | Straight | 16A | - | Crimp | CSA | 94V-0 | NO | - | SOCKET | - | - | 6 | - | 33.5mm | 84.5mm | 34mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1290800000 Weidmüller | In Stock | - | - | 8 Weeks | - | PANEL | - | - | - | Copper Alloy | 600V | - | Bulk | - | Rockstar® DSTVK | Obsolete | Not Applicable | Screw | EAR99 | Insert | 24 | Male | - | - | - | - | - | - | - | - | - | 16A | Silver | Terminal Block, Straight - Screw | - | - | - | 14 AWG | - | MODULAR TERMINAL BLOCK | 24 | 8 | 2.5 mm2 | - | - | - | - | - | RoHS Compliant | - | Lead Free |