- Type
- Mounting Type
- Series
- Operating Temperature
- Ratings
- Convert From (Adapter End)
- Convert To (Adapter End)
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Ingress Protection
Attribute column
Manufacturer
Weidmuller Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Shell Material, Finish | Base Product Number | Brand | Category | Connector Orientation | Contact Finish Mating | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | LEDs | Manufacturer | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Number of Positions / Contacts per Port | Overvoltage category | Package | Performance Category | Pollution degree | Product Status | RoHS | Transparent | Type of electric connection | Type of fastening | Voltage, Rating | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Color | Applications | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Output | Reference Standard | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Configuration | Insulation Resistance | Load Capacitance | Wire/Cable Type | Number of Ports | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Number of Ways | Product Type | Operating Temperature Range | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Product | Mounting Angle | Features | Straight Connection | USOC Codes | Product Category | Port Configuration | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1018790000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2006 | FrontCom® | - | - | Active | 1 (Unlimited) | EAR99 | Socket | Coupler | Black | - | 1 | Receptacle | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | Shielded | IP65 - Dust Tight, Water Resistant | 34.7mm | - | - | - | - | UL | Gold | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Cover | - | - | - | - | - | 30mm | 34.7mm | - | 87mm | - | - | - | No SVHC | RoHS Compliant | - | Cat6a | ||
![]() 8808450000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | 8 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2008 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | Coupler | Silver | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Cat5 | ||
![]() 1963510000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | Flange Braces, Right Angle | 8 | - | - | Aluminum | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Cat6a | ||
![]() 8879050000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | POLYAMIDE66 | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2010 | IE-Line | - | - | Active | 1 (Unlimited) | - | RJ45 | Coupler | Silver | - | - | Male | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | - | - | IP20 | 17.5mm | 1A | - | - | - | - | - | - | - | - | - | 2 | - | 94V-0 | Grey | NO | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Label Holder | YES | - | - | - | - | - | - | - | 17.5mm | 45mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Cat6 | ||
![]() 1990620000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2539470000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2703440000 Weidmuller | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 27.4688 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | - | ||
![]() 7940102209 Weidmuller | In Stock | - | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | 1 | - | - | Weidmuller | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | 30 Ohms | - | - | - | 18pF | - | - | Fundamental | ±15ppm | - | - | DIN Rail Terminal Blocks | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | - | - | - | ||
![]() 1271240000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A (IEC) | - | - | - | - | 10 | - | - | - | - | + 70 C | - | - 40 C | Plug | In-Line | 8P8C | - | - | Cat 6a | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Connector | Black | 10G Base-T | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | RJ45 | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2726010000 Weidmuller | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Right Angle | - | - | 2250 VDC | 100 | V0 | Without LED | - | Nickel/gold | + 85 C | - | - 40 C | - | Mounting Peg | 2 Contacts | I | - | Cat 5e | 2 | - | Details | - | Soldering connection | Solder | 72 V | - | - | - | - | - | - | - | - | Socket | Single Pair Ethernet (SPE) | Silver | 10/100/1000 Base-T | 2 | Plug (Male) | - | - | - | - | - | - | - | - | 1.8 mm | - | - | Shielded | - | - | 4 A | - | - | - | - | - | Solder Pin | - | - | - | 2 Contact | - | - | - | - | - | - | 1x1 | 500 MOhm | - | - | 1 Port | - | - | - | 2 | - | - 40 C to + 85 C | - | - | - | Connectors | Right Angle | - | - | Single Pair Ethernet (SPE) | - | 1 x 1 (Port) | IP20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8829450000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | 8 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | IE-Line | - | - | Obsolete | 1 (Unlimited) | - | - | Coupler | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Cat6 | ||
![]() 1963470000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | 1 | - | - | Zinc Die Cast | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | EAR99 | - | Coupler | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Circular Bayonet Coupling | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | Cat6a | ||
![]() 1012370000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | Brackets | 8 | - | - | Plastic | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | Circular Bayonet Coupling | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() 1122710000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Zinc Die Cast | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | yes | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() 1963490000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Flanges, Panel | Panel Mount, Square Flange | - | - | 8 | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2007 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | No SVHC | RoHS Compliant | - | Cat6a | ||
![]() 1068820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Panel Mount, Flange | - | Metal Gland | - | - | - | Zinc Die Cast | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Cat6a | ||
![]() 8808400000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | IE-Line | - | yes | Active | 1 (Unlimited) | - | RJ45 | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Patch Cord | - | - | - | - | - | - | - | Plug, 8p8c (RJ45) | Jack (2), 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Cat5 | ||
![]() 1012310000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Flanges, Panel | Panel Mount, Flange (2 Hole) | - | - | 8 | - | - | Zinc Die Cast | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() 1058250000 Weidmüller | In Stock | - | Datasheet | 9 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | - | - | Zinc Die Cast | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | - | Obsolete | 1 (Unlimited) | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Cat6a | ||
![]() 8829440000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Square Flange, Right Angle | - | - | 8 | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | 2011 | IE-Line | - | - | Active | 1 (Unlimited) | - | - | Coupler | Silver | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Cat6 |