- Product Type
- Subcategory
- Operating Temperature
- USOC Codes
- Connector Type
- Ingress Protection
- Mounting Type
- Series
- Factory Lead Time
- Part Status
- Ratings
- RoHS Status
Attribute column
Manufacturer
Weidmuller Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Shell Finish | Contact Finish | Number of Contacts | Contact Gender | UL Flammability Code | Empty Shell | Body/Shell Style | Number of Ports | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Straight Connection | Contact Finish Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1085260000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Flanges, Panel | Panel Mount, Flange | Module | - | - | Zinc Die Cast | - | Nickel | -40°C~70°C | Bulk | 2011 | IE-Line | yes | Active | 1 (Unlimited) | IDC | - | Jack | Silver | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | Gold | - | - | - | - | - | 1 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | RoHS Compliant | Cat6a | ||
![]() 8946920000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | Steel | -40°C~70°C | Bulk | 2011 | IE-Line | - | Active | 1 (Unlimited) | IDC | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | - | Gold | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | 31.5μin 0.80μm | - | RoHS Compliant | Cat6 | ||
![]() 1963460000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | ALUMINUM ALLOY | Aluminum Die Cast | - | Nickel | -40°C~70°C | Bulk | 2011 | IE-Line | - | Active | 1 (Unlimited) | IDC | - | Jack | - | - | Male | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | Gold | 8 | - | - | NO | - | 1 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Latch Lock | - | - | No SVHC | RoHS Compliant | Cat6a | ||
![]() 1433900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | - | - | COPPER ALLOY | Polyamide (PA9T), Nylon 9T | - | Phosphor Bronze | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | Black | - | - | - | 8536.69.40.30 | NO | NO | YES | NO | NO | GENERAL PURPOSE | 8 | Vertical | Shielded | IP20 | NICKEL | Gold | - | FEMALE | 94V-0 | NO | SOCKET | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Shield Tabs | - | 30.0μin 0.76μm | - | RoHS Compliant | Cat3 | ||
![]() 8952950000 Weidmüller | In Stock | - | - | 8 Weeks | - | Panel Mount | - | 8 | ZINC ALLOY | Zinc Die Cast | NOT SPECIFIED | NOT SPECIFIED | -40°C~70°C | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | RECTANGULAR CONNECTOR ADAPTER | Silver | - | - | STANDARDS: IEC 60603-7-5 | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | - | Unshielded | IP20 | - | - | - | FEMALE-FEMALE | - | NO | - | - | - | - | - | - | Panel Lock, Panel Stops | YES | - | - | RoHS Compliant | Cat6a | ||
![]() 1072900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Zinc Die Cast | - | Nickel | -40°C~70°C | Bulk | 2011 | IE-Line | - | Active | 1 (Unlimited) | Crimp | - | Jack Housing | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | Gold | - | - | - | - | - | 1 | - | 10p0c | Does Not Contain LED | User Selectable | - | - | - | - | RoHS Compliant | Cat5 | ||
![]() 1963700000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Flanges, Panel | Panel Mount, Flange | - | - | - | Aluminum Die Cast | - | Nickel | -40°C~70°C | Bulk | 2011 | IE-Line | yes | Active | 1 (Unlimited) | IDC | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | Gold | - | - | - | - | - | 1 | User Selectable | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Latch Lock | - | - | - | RoHS Compliant | Cat5 | ||
![]() 8946940000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | Steel | -40°C~70°C | Bulk | 2011 | IE-Line | - | Active | 1 (Unlimited) | IDC | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | - | Gold | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | 31.5μin 0.80μm | - | RoHS Compliant | Cat6 | ||
![]() 8946950000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | - | - | - | Polyamide (PA), Nylon | - | Steel | -40°C~70°C | Bulk | 2011 | IE-Line | - | Active | 1 (Unlimited) | IDC | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP20 | - | Gold | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | 31.5μin 0.80μm | - | RoHS Compliant | Cat6 | ||
![]() 1433920000 Weidmüller | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | -40°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | Black | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | IP20 | - | Gold | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | 30.0μin 0.76μm | - | RoHS Compliant | Cat6 | ||
![]() 1433810000 Weidmüller | In Stock | - | - | 10 Weeks | - | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | -40°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Shielded | IP20 | - | Gold | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | 30.0μin 0.76μm | - | RoHS Compliant | Cat5 | ||
![]() 1433910000 Weidmüller | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | -40°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | Jack | Black | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | IP20 | - | Gold | - | - | - | - | - | 1 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | 30.0μin 0.76μm | - | RoHS Compliant | Cat6 | ||
![]() 1049920000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount, Flange | - | - | - | Steel | - | - | -40°C~70°C | Bulk | 2011 | IE-Line | - | Obsolete | Not Applicable | - | - | Jack | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | 24 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | - | - | - | - | - | Non-RoHS Compliant | Cat6a | ||
![]() 1049910000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | Panel Mount, Flange | - | - | - | Steel | - | - | -40°C~70°C | Bulk | 2011 | IE-Line | - | Obsolete | Not Applicable | - | - | Jack | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | 24 | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | - | - | - | - | - | Non-RoHS Compliant | Cat6a |