- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Series
- Mounting Type
- Current Rating
- Pitch
- Type of electric connection
- Pollution degree
Attribute column
Manufacturer
Weidmuller Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Material | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Insulation Materials | Manufacturer | Material contact | Material housing | Material of contact surface | Overvoltage category | Packaging type | Pollution degree | Rail mounting possible | Rated current In | Rated surge voltage | Type of electric connection | Type of fastening | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | Connector Type | Color | Number of Rows | Additional Feature | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Housing Color | Number of Poles | Product Type | Hole Diameter | Features | Product Category | Height | Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1445400000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Circular | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e4 | yes | Active | Solder | Header | Beige, Grey | 4 | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | Grey | 24 | - | 1.3 mm | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1440800000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Circular | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e4 | yes | Active | Solder | Header | Beige, Grey | 2 | PANEL MOUNTABLE | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | Grey | 4 | - | 1.3 mm | Mounting Flange | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1445800000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Circular | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e4 | yes | Active | Solder | Header | Beige, Grey | 4 | PANEL MOUNTABLE | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | Grey | 24 | - | 1 mm | Mounting Flange | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1445900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Circular | - | - | - | - | - | Tin | Copper Alloy | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e3 | yes | Active | Solder | Header | Beige, Grey | 4 | PANEL MOUNTABLE | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | Grey | 24 | - | 1.3 mm | Mounting Flange | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2627210000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL 3.50/14/180F 3.2S -1607620000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC-SMT 3.81/02/90G 3 -1862460000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2L 3.5/18/90G 3.5 -1727890000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL 3.5/16/90G3.2 -1605210000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL 5.08/16/90B 3.2SN -1511760000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2L 3.5/6/90G 3.5 -1727830000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1542970000 Weidmuller | In Stock | - | - | - | - | - | - | - | Weidmuller | - | - | - | - | - | - | - | 40 | - | - | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | ||
![]() 2580390000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | Silver | II | Other | 2 | - | 70.6 | 6 | THR connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 2435700000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 2554840000 Weidmuller | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 22.8 | 22.8 | - | - | - | - | - | ||
![]() 2554640000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 2630430000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | 1.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | IP20 | - | V0 | - | - | Copper | Plastic | Tin | III | - | 2 | - | 41 | 8 | Push-in clamp connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 2630210000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - |