- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Series
- Mounting Type
- Current Rating
- Pitch
- Type of electric connection
- Pollution degree
Attribute column
Manufacturer
Weidmuller Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | UL Flammability Code | Housing Color | Number of Circuits | Max Supply Voltage | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Length | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1418500000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e3 | yes | Active | - | Solder | - | Header | 24 | Beige | 4 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 1441400000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2008 | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | 6 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1441500000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | 6 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1443800000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e4 | yes | Obsolete | - | Solder | - | Header | - | Beige, Grey | 3 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 94V-0 | Grey | - | - | - | - | - | 12 | - | - | - | 1.3 mm | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1440500000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 4 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1419500000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e3 | yes | Active | - | Solder | - | Header | 36 | Beige | 4 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 1441900000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 6 | - | - | - | 1.3 mm | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1442900000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 3 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 9 | - | - | - | 1.3 mm | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1440400000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 4 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1441800000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 2 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | 6 | - | - | - | 1.3 mm | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0597660000 Weidmüller | In Stock | - | - | 12 Weeks | Tin | Through Hole | - | - | Polyamide | - | CuZn | Nylon | 300V | - | Box | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | - | - | - | - | - | - | - | - | - | 5.08mm | Straight | - | - | 18.5mm | - | - | - | 10A | - | - | CSA | - | - | - | 8 | - | - | 4 | 300V | 10A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | 44.94mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1444900000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 3 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 18 | - | - | - | 1.3 mm | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1413900000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | Grey | 2 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 1446500000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e3 | yes | Active | - | Solder | - | Header | - | Beige, Grey | 4 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Grey | - | - | - | - | - | 36 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1445500000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 4 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 14A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 24 | - | - | - | 1 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1444500000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 3 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | 18 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1444800000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e4 | yes | Active | - | Solder | - | Header | - | Beige, Grey | 3 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | 94V-0 | Grey | - | - | - | - | - | 18 | - | - | - | 1.3 mm | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1446400000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | - | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | Grey | 4 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | 13A | 0.197 5.00mm | Gray | CSA, UR | 0.197 (5.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 36 | - | - | - | 1.3 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1416500000 Weidmüller | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2008 | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | Grey | 3 | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | - | ||
![]() 1414900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | 2006 | Omnimate RSV | e3 | yes | Active | - | Solder | - | Header | 6 | Beige | 2 | PANEL MOUNTABLE | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | - | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | UL94 V-0 | No | RoHS Compliant | - | Lead Free |