- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Series
- Mounting Type
- Current Rating
- Pitch
- Type of electric connection
- Pollution degree
Attribute column
Manufacturer
Weidmuller Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | UL Flammability Code | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1414500000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1416400000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | Grey | 3 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1417400000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | Grey | 3 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1415400000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | Grey | 3 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1415800000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | Grey | 3 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1415900000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | Grey | 3 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1414800000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | 94V-0 | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 0594460000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | - | 24A | - | - | CSA | - | - | - | - | 13 | 1 | BARRIER STRIP TERMINAL BLOCK | 13 | 1 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0594560000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | 14 | 1 | BARRIER STRIP TERMINAL BLOCK | 14 | 1 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0598960000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Straight | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | 23 | 1 | BARRIER STRIP TERMINAL BLOCK | 23 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0594760000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | 17 | 1 | BARRIER STRIP TERMINAL BLOCK | 17 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0598860000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Straight | - | - | - | - | - | 21A | - | - | CSA | - | - | - | - | 22 | 1 | BARRIER STRIP TERMINAL BLOCK | 22 | 1 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 1419400000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 36 | Grey | 4 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1417500000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | Grey | 3 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | 94V-0 | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 0595360000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | 23 | 1 | BARRIER STRIP TERMINAL BLOCK | 23 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0598360000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Straight | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | 17 | 1 | BARRIER STRIP TERMINAL BLOCK | 17 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 1418800000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | Grey | 4 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1418900000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | Grey | 4 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1413500000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | Grey | 2 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1419900000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 36 | Grey | 4 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - |