- Product Type
- Subcategory
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Series
- Mounting Type
- Current Rating
- Pitch
- Type of electric connection
- Pollution degree
Attribute column
Manufacturer
Weidmuller Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Orientation | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Approval Agency | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | UL Flammability Code | Number of Circuits | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Features | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1416900000 Weidmüller | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 12 | Grey | 3 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1419800000 Weidmüller | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 36 | Grey | 4 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 0598760000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Straight | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | - | - | 21 | 1 | BARRIER STRIP TERMINAL BLOCK | 21 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0595060000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | - | 10A | - | - | CSA | - | - | - | 20 | - | 10 | - | 1 | BARRIER STRIP TERMINAL BLOCK | 20 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0595460000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Right Angle | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | - | - | 24 | 1 | BARRIER STRIP TERMINAL BLOCK | 24 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 0599060000 Weidmüller | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | CuZn | Nylon | 300V | - | Box | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | STANDARD: UL 94V-2 | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 5.08mm | Straight | - | - | - | - | - | 10A | - | - | CSA | - | - | - | - | - | - | 24 | 1 | BARRIER STRIP TERMINAL BLOCK | 24 | 1.3 mm | 10mm | 2.5 mm2 | SCREW | - | - | No | RoHS Compliant | UL94 V-2 | ||
![]() 1414400000 Weidmüller | In Stock | - | - | - | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1413400000 Weidmüller | In Stock | - | - | - | Through Hole | Through Hole | Circular | Gold | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e4 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 4 | Grey | 2 | - | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() 1417900000 Weidmüller | In Stock | - | - | 111 Weeks | Through Hole | Through Hole | Circular | Tin | Copper Alloy | Polyamide (PA), Nylon | 300V | 100°C | Bulk | Omnimate RSV | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 18 | Grey | 3 | PANEL MOUNTABLE | - | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | IP20 | 5mm | 0.465 11.80mm | Board to Board or Cable | All | - | 0.197 5.00mm | Gray | - | 0.197 (5.00mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | UL94 V-0 | No | RoHS Compliant | - |