- Number of Rows
- Pitch
- Contact Materials
- Series
- Connector Type
- Contact Termination
- Current Rating
- Factory Lead Time
- Fastening Type
- Flammability Rating
- Housing Color
- Housing Material
Attribute column
Manufacturer
Weidmuller Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Current Rating | Approval Agency | Contact Gender | Housing Color | Row Spacing | Note | Body/Shell Style | Max Current Rating | Wire/Cable Gauge | Number of Poles | Contact Termination | Stripping Length | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1416000000 Weidmüller | In Stock | - | - | 6 Weeks | Cable, Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | Polyamide | COPPER ALLOY | 600V | Bulk | 2014 | Omnimate RSV | yes | Active | 1 (Unlimited) | Receptacle | 100°C | -25°C | Gray | 3 | COMPATIBLE CONTACTS: 1629790000; 1629810000; 1629750000; 1629770000; 1421900000 | Latch Holder | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 0.197 5.00mm | 12 | Straight | 15A | CSA, UR | - | Grey | 0.197 (5.00mm) | Contacts Not Included | - | 10A | 26 AWG | 12 | Crimp | 4mm | No | RoHS Compliant | UL94 V-0 | ||
![]() 1419100000 Weidmüller | In Stock | - | - | 12 Weeks | Cable, Free Hanging, Panel | Free Hanging (In-Line); Panel Mount | Polyamide | COPPER ALLOY | 600V | Bulk | 2017 | Omnimate RSV | yes | Active | 1 (Unlimited) | Plug | 100°C | -25°C | Gray | 4 | COMPATIBLE CONTACTS: 1629860000; 1629880000; 1629820000; 1565850000 | Latch Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.197 5.00mm | 36 | Straight | 15A | CSA, UR | FEMALE | Grey | 0.197 (5.00mm) | Contacts Not Included | SOCKET | - | 26 AWG | 36 | Crimp | 4mm | No | RoHS Compliant | UL94 V-0 |