- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Industrial packaging | Inflammability class of insulation material according to with UL94 | Manufacturer part # | Model | Nominal current | Nominal voltage | Operating Temperature (Max.) | Operating Temperature (Min.) | Rated current In | RoHS | RoHS-compliant | Tradename | Type of accessory/spare part | Type of electric connection | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Approval Agency | Accessory Type | Assembly Item Name | Product | Product Length | Insulated | IP Rating | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2669000000 Weidmuller | 95 |
| - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | 50 | - | - | V0 | - | - | - | - | - | - | 24 | Details | - | Klippon | - | - | - | - | Bulk | - | AITB | - | - | - | Installation Terminal Block | - | - | Beige | - | - | - | - | 50.1 | - | - | - | - | Accessories | - | - | - | 103 | 103 | 5.1 | - | - | - | - | - | - | ||
![]() 1514470000 Weidmuller | In Stock | - | - | - | - | Wemid | - | - | - | - | 50pc(s) | - | - | - | - | (L x W x H) 29.10 x 2.10 x 84.65 mm | Blue | 50 | A Series Terminal Block | Yes | V0 | 1514470000 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | End Plate | - | - | Blue | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | 84.65mm | 29.10mm | 2.10mm | 2.1 | - | - | - | - | - | ||
![]() 2041190000 Weidmuller | 67 |
| - | - | - | - | 0.5 - 1 | 0.5 - 1.5 | - | 0.5 - 1.5 | - | - | - | - | - | - | - | 25 | Terminal Blocks | - | - | - | - | - | - | - | - | - | Details | - | Klippon | - | Screw connection | - | - | Bulk | - | AITB | - | - | - | Test Adapter | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1264170000 Weidmuller | 50 |
| - | - | - | Wemid | - | - | - | - | - | - | - | - | - | - | - | 20 | Z Series Terminal Block | - | V0 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | End Bracket | - | - | Beige | - | - | - | - | 40 | - | - | - | - | Accessories | - | - | - | 55 | 55 | 6 | - | - | - | - | - | - | ||
![]() 2669020000 Weidmuller | 113 |
| - | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 4 | 0.5 - 4 | - | - | - | - | - | - | - | 50 | - | - | V0 | - | - | - | - | - | - | 24 | Details | - | Klippon | - | - | - | - | Bulk | - | AITB | - | - | - | Installation Terminal Block | - | - | Beige | - | - | - | - | 50.1 | - | - | - | - | Accessories | - | - | - | 103 | 103 | 5.1 | - | - | - | - | - | - | ||
![]() 1985700000 Weidmuller | 101 |
| - | - | - | Wemid | - | - | - | - | 20pc(s) | - | - | - | - | (L x W) 21.9 mm x 70 mm | Blue | 20 | A Series Terminal Block | Yes | - | 1985700000 | Transverse connector | 17.5A | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cross Connector | - | - | Blue | - | - | - | - | - | - | - | - | - | Plug In Bridges / Jumpers | - | Yes | - | - | 21.9mm | 70mm | - | - | - | - | - | - | ||
![]() 1985550000 Weidmuller | 87 |
| - | - | - | Wemid | - | - | - | - | 60pc(s) | - | - | - | - | (L x W) 21.9 mm x 9 mm | Blue | 60 | A Series Terminal Block | Yes | - | 1985550000 | Transverse connector | 17.5A | - | - | - | 17.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Cross Connector | - | - | Blue | - | - | - | - | - | - | - | - | - | Plug In Bridges / Jumpers | - | Yes | - | - | 21.9mm | 9mm | - | - | - | - | - | - | ||
![]() 1513830000 Weidmuller | 53 |
| - | - | - | Wemid | - | - | - | - | 50pc(s) | 2.5mm² | 0.5mm² | 2.5mm² | 0.5mm² | (L x W x H) 42.5 x 5.1 x 16.5 mm | Grey | 50 | A Series Terminal Block | Yes | - | 1513830000 | - | 24A | 800V | - | - | - | Details | - | - | Other | - | 0.125575 oz | - | Bulk | - | APG | - | - | - | Plug | - | - | Beige | - | - | - | - | - | - | - | - | - | Component Plugs | - | - | - | 16.5mm | 42.5mm | 5.1mm | - | - | - | - | - | - | ||
![]() 2051920000 Weidmuller | 58 |
| - | - | - | Wemid | - | - | - | - | 20pc(s) | - | - | - | - | (L x W x H) 32.35 x 2.1 x 85.8 mm | Orange | 20 | A Series Terminal Block | Yes | V0 | 2051920000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Plate | - | - | Orange | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | 85.8mm | 32.35mm | 2.1mm | 2.1 | - | - | - | - | - | ||
![]() 1985760000 Weidmuller | 43 |
| - | - | - | Wemid | - | - | - | - | 60pc(s) | - | - | - | - | (L x W) 34.11 mm x 21.8 mm | Orange | 60 | Weidmuller A Series Terminal Blocks | Yes | - | 1985760000 | - | 41A | - | - | - | - | Details | - | - | - | - | 0.155205 oz | - | Bulk | - | ZQV | - | - | - | Cross Connector | - | - | Orange | - | - | - | - | - | - | - | Cross Connector | - | Plug In Bridges / Jumpers | - | - | - | - | 34.11mm | 21.8mm | - | - | - | - | - | - | ||
![]() 2503370000 Weidmuller | 109 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | Klippon® Connect Terminal Blocks | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | -25 to 55 °C | Bulk | - | WPD | - | - | - | Protection Cover | - | - | Gray (Light Gray) | - | - | - | - | - | - | - | Protection Cover | - | Accessories | 21.6 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2503330000 Weidmuller | 212 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | Weidmuller W Series Terminal Blocks | - | V0 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | WPD | - | - | - | Protection Cover | - | - | Gray (Light Gray) | - | - | - | - | 31 | - | - | Protection Cover | - | Accessories | - | - | - | 21.85 | 21.85 | 15.6 | - | - | - | - | - | - | ||
![]() 1993580000 Weidmuller | 43 | - | - | - | - | Wemid | - | - | - | - | 50pc(s) | - | - | - | - | (L x W x H) 34.8 x 2.1 x 78 mm | Grey | 50 | A Series Terminal Block | Yes | - | 1993580000 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | A | - | - | - | End Plate | - | - | Beige | - | - | - | - | - | - | - | End Plate | - | Accessories | - | - | - | 78mm | 34.8mm | 2.1mm | - | - | - | - | - | - | ||
![]() 1991880000 Weidmuller | 123 |
| - | - | - | Wemid | - | - | - | - | 50pc(s) | 1.5mm² | 0.5mm² | 1.5mm² | 0.5mm² | (L x W x H) 51 x 3.5 x 18.5 mm | Black | 50 | A Series Terminal Block | Yes | - | 1991880000 | - | 0.2A | 250V | - | - | - | Compliant | - | - | - | - | - | - | - | - | A | - | - | - | Test Adapter | - | - | Black | - | - | - | - | - | - | - | Test Adapter | - | Accessories | - | - | - | 18.5mm | 51mm | 3.5mm | - | - | - | - | - | - | ||
![]() 1061200000 Weidmüller | 17559 | - | Datasheet | 10 Weeks | Brackets | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120°C | -50°C | - | - | - | - | - | - | - | - | - | 2003 | - | Active | Not Applicable | EAR99 | End Bracket, Rail Type | - | - | Beige | NO | NO | NO | Straight | 8mm | compliant | UL | - | - | - | - | - | - | 47mm | 56mm | 8mm | - | - | No SVHC | Non-RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() 1050000000 Weidmüller | 3056 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | W | Active | Not Applicable | EAR99 | End Plate, Rail Type | 120°C | -50°C | Beige | NO | NO | NO | Straight | 1.5mm | compliant | UL | - | - | - | - | - | - | 33.5mm | 56mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1058800000 Weidmüller | 469 | - | Datasheet | 6 Weeks | Brackets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120°C | -50°C | - | - | - | - | - | - | - | - | - | 2008 | W | Active | Not Applicable | - | End Plate, Rail Type | - | - | Beige | NO | NO | NO | - | - | compliant | GOST; UL | - | - | - | - | - | - | 62mm | 86mm | 3mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0382860000 Weidmüller | 422 | - | Datasheet | 6 Weeks | Brackets | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | End Bracket, Rail Type | - | - | Beige | NO | NO | NO | Straight | 10mm | compliant | UL | - | - | - | - | - | - | 21mm | 26mm | 10mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1780890000 Weidmüller | 43 |
| Datasheet | 8 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | W | Active | Not Applicable | - | Partition, Rail Type | - | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 76.45mm | 155.8mm | 3mm | 2mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1674730000 Weidmüller | 249 | - | Datasheet | 6 Weeks | DIN Rail | WEMID | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120°C | -50°C | - | - | - | - | - | - | - | - | - | 2008 | Z | Active | Not Applicable | - | End Plate, Rail Type | - | - | Beige | NO | NO | NO | Straight | 1.5mm | compliant | UL | - | PLATE ITEM | - | - | - | - | 43mm | 79mm | 1.5mm | 1.5mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free |