- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Safety Approval | Stripping Length | Fastening Method | Assembly Item Name | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0502660000 Weidmüller | 75 |
| Datasheet | 8 Weeks | Clamp | - | Steel | Nylon | - | - | - | - | - | ZB | - | Active | - | - | - | BusBar Support | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 14mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1692340000 Weidmüller | 91 |
| Datasheet | 6 Weeks | - | 1 | - | - | - | - | - | - | 2009 | SLA | yes | Active | Not Applicable | - | - | Block Locks, PC Mount | 11 | - | - | Black | - | NO | NO | NO | Straight | - | compliant | - | EAC | - | - | - | - | - | - | - | - | - | - | - | MOUNTING ITEM | - | 5.08mm | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1784210000 Weidmüller | 178 | - | Datasheet | 8 Weeks | Through Hole | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | 47.15mm | 82.16mm | 1.5mm | - | No | Unknown | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1521510000 Weidmüller | 92 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2018 | A | - | Active | Not Applicable | - | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1748660000 Weidmüller | 26 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | 120°C | -50°C | Beige | - | - | - | - | Straight | 2.7mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.8mm | 74mm | 2.7mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0485660000 Weidmüller | 58 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | - | - | HP | - | Active | Not Applicable | - | - | Retaining Plate | - | - | - | Beige | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | 70.2mm | 59.5mm | 3mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0359260000 Weidmüller | 47 |
| Datasheet | 6 Weeks | - | - | Nylon | - | 100°C | - | - | - | - | SAK | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | 41.2mm | 50mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0380360000 Weidmüller | 314 | - | Datasheet | 6 Weeks | Surface Mount | - | Nylon | - | - | - | - | - | - | SAK | - | Active | Not Applicable | Solder | EAR99 | End Plate, Rail Type | - | 100°C | -50°C | Beige | 1 | NO | NO | NO | Straight | 6mm | compliant | - | CE | - | 400V | 16A | - | 26 AWG | 12 AWG | - | - | - | - | - | - | 22mm | 52mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1521530000 Weidmüller | 546 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2016 | A | - | Active | Not Applicable | - | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 7921590000 Weidmüller | 14 |
| Datasheet | 8 Weeks | Holder | - | - | - | - | - | 250V | - | 2006 | - | - | Active | Not Applicable | - | - | Fuse Holder Plug | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.1mm | 39.38mm | 5.95mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1060000000 Weidmüller | 389 | - | Datasheet | 6 Weeks | - | - | - | - | 120°C | - | - | - | 2008 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.7mm | 44mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0363360000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | SAK | - | Active | - | - | - | Partition, Rail Type | - | - | - | Beige | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1627820000 Weidmüller | 141 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | Strain Relief | 3 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0646210000 Weidmüller | 56 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Mounting Base, Rail Type | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1698160000 Weidmüller | 70 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 1.5kV | Bulk | 2009 | Z | yes | Active | - | - | EAR99 | Mounting Base, Rail Type | - | - | - | Beige | 4 | - | - | - | Straight | - | - | 4A | CE, IEC, UR | 1 | - | - | 4 | - | - | - | 4 | UL; CE | 8mm | SPRING LOADED | - | 52mm | 89.5mm | 5.1mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1636670000 Weidmüller | 1095 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2009 | Omnimate | - | Active | - | - | - | Light Pipe | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 17mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1608820000 Weidmüller | 19 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Orange | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 78.8mm | 2mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1783800000 Weidmüller | 37 |
| Datasheet | 10 Weeks | - | - | WEMID | - | 120°C | -50°C | - | - | 2012 | SAK | - | Active | 1 (Unlimited) | - | - | End Plate | - | - | - | Beige | - | NO | NO | NO | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | 45.85mm | 47.51mm | 1.5mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0525960000 Weidmüller | 42 |
| Datasheet | 8 Weeks | Clamp | - | Steel | Nylon | - | - | - | - | - | ZBE | - | Active | - | - | - | BusBar Support | - | - | - | Green, Yellow | - | - | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | 8mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 7904100000 Weidmüller | 28 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | 34.85mm | 83.8mm | 2mm | - | - | - | RoHS Compliant | UL94 V-0 | - |