- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Mounting Option 1 | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Sizes | Degree of protection (IP), mounted | For Use With | Inflammability class of insulation material according to with UL94 | Lead Free Status / RoHS Status | Material contact | Material housing | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting Styles | Operating Temperature (Min.) | Overvoltage category | Pitch Spacing | Pollution degree | Rated current In | Rated surge voltage | RoHS | Type of electric connection | Type of fastening | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Approval Agency | Number of Contacts | Housing Color | Operating Supply Voltage | Note | Max Supply Voltage | Min Supply Voltage | Shell Size, MIL | Max Supply Current | Accessory Type | Product Type | Wire Size (AWG) | Rated Current | Includes | Number of Transceivers | Connection Method | Rated Voltage | Product | Features | Height | Length | Width | Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2473080000 Weidmuller | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 6 | 0.5 - 6 | - | 0.5 - 6 | - | IP20 | - | V0 | - | - | - | - | - | - | - | - | - | II | 7.5mm | 2 | 37 | 8 | Non-Compliant | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | 41A | - | - | - | 1kV | - | - | 30.56 | - | - | - | - | - | - | - | - | ||
![]() 2539970000 Weidmuller | 53 |
| - | - | - | - | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 130 C | - 60 C | - | DIN Rail | - | - | - | - | - | - | Non-Compliant | - | - | 800 V | 12 AWG | 26 AWG | 26 AWG to 12 AWG | - | - | - | - | - | - | - | Feed Through Terminal Block | 4 Position | - | - | Beige | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Terminal Blocks | - | 32A | - | - | Push-In | 800V | - | - | 100 mm | 53.5 mm | 6.1 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 2813590000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1471690000 Weidmuller | In Stock | - | - | - | - | Surface Mount | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | - | 40 V | 5 V | - | 21 mA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2 | - | No | - | - | - | ||
![]() 2669070000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 4 | 0.5 - 6 | 0.5 - 6 | 0.5 - 6 | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110.2 | - | 6.1 | - | - | - | - | - | - | ||
![]() 1915520000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 - 2.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2741620000 Weidmuller | 50 |
| - | - | Tin | - | Panel Mount | Flange | - | Circular | Aluminum Alloy | - | Polybutylene Terephthalate (PBT) | Plastic | - | 0.5 - 2.5 | 0.5 - 4 | - | 0.5 - 2.5 | 16 (1), 20 (14) | IP20 | - | V0 | -- | Other copper alloys | Plastic | Tin | - | - | - | PCB Mount | - | - | 5mm | - | 23.1 | 4 | - | Spring clamp connection | - | 300 V, 400 V | 14 AWG | 20 AWG | - | -55°C ~ 200°C | Bulk | - | MIL-DTL-26482 G Series II, AFD | Active | -- | Receptacle Housing | For Male Pins | 15 | - | - | Black | 1 | Female | Bayonet Lock | Terminal Blocks | - | - | - | Crimp | 5mm | X | Unshielded | Environment Resistant | - | +/- 14 A, +/- 26.8 A | Nickel | 14-15 | Through Hole | - | 8 | Silver | - | Contacts Not Included | - | - | -- | - | - | Pluggable Terminal Blocks | 20AWG to 14AWG | 26.8A | -- | - | Plug | 400V | Plugs | -- | 15.5 mm | 35 mm | - | - | -- | - | - | - | - | ||
![]() 2473030000 Weidmuller | 46 | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | LL | - | - | - | - | - | - | - | - | 1 | - | - | Terminal Blocks | - | - | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | 41A | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1071000000 Weidmüller | 93 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | Polyamide | - | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | W | Active | - | - | Test Socket | - | - | - | Beige | - | - | - | - | NO | NO | NO | - | - | Straight | - | - | - | - | - | - | - | EAC; UL | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2mm | - | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() WAP WSI4/2 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W-Series Modular Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HP 2 ADP2 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAK-Series Modular Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1350540000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1254740000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1307680000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1745180000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() 1281260000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 341 | - | 167 | - | - | - | - | - | - | ||
![]() 1508420000 Weidmuller | 87 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | ||
![]() 1312400000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1230130000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 1312410000 Weidmuller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - |