- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Number of Ways | Safety Approval | Wire/Cable Diameter | Stripping Length | Fastening Method | Assembly Item Name | Rated Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1924910000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | WEMID | - | - | -50°C | - | 2013 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | NO | NO | NO | Straight | - | - | - | UL | 6 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | 43.08mm | 79.5mm | 1.5mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1651980000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | - | 4kV | 2002 | Z | yes | Active | Not Applicable | EAR99 | Mounting Base, Rail Type | 2 | 120°C | -50°C | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | - | 5.08mm | - | 17.5A | CE, CSA, IEC, UR | - | - | 1 | 250V | 17.5A | - | 26 AWG | 14 AWG | - | 1 | 2 | UL; CSA | - | 8mm | SCREW | - | - | 45.5mm | 68.5mm | 5.08mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1745670000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | Cover | 12 | - | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0244060000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | - | - | - | Active | - | EAR99 | Cover | 2 | 100°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | - | - | - | - | compliant | - | - | - | 14 AWG | - | - | - | - | - | - | - | 1 | 2 | VDE; CSA | - | - | SCREW | - | 300V | 7.7mm | 4m | 18mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 7907370000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 90mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1610740000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | 100 | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1652010000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | - | 4kV | 2002 | Z | yes | Active | Not Applicable | EAR99 | Mounting Base, Rail Type | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 17.5A | CE, CSA, IEC, UR | - | - | - | - | - | 1 | - | - | - | 1 | 2 | UL; CSA | - | 8mm | SCREW | - | - | 45.5mm | 81.5mm | 5.08mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1718341001 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Steel | - | - | - | - | 2011 | KLBU | yes | Active | 1 (Unlimited) | - | Clamping Yoke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | - | - | 64mm | 32mm | 36mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0383560000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Brackets | - | Polyamide | - | - | - | - | - | - | - | Active | 1 (Unlimited) | EAR99 | End Bracket, Rail Type | - | - | - | Beige | - | - | - | NO | NO | NO | Straight | 8.5mm | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 45mm | 8.5mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1592810000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Steel | - | - | - | - | 2011 | KLBU | yes | Active | 1 (Unlimited) | - | Clamping Yoke | - | - | - | - | - | - | - | - | - | - | Straight | 15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | - | - | - | 18mm | 24mm | 15mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1650370000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | - | 4kV | 2002 | Z | yes | Active | Not Applicable | EAR99 | Internal Jumper | - | 120°C | -50°C | Brown | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 17.5A | CE, CSA, IEC, UR | 1 | - | - | - | 10A | - | - | - | - | 1 | 1 | UL; CSA | - | 7mm | SCREW | - | - | 17.45mm | 12.9mm | 5.08mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0485760000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | 100°C | -50°C | - | - | HP | - | Active | Not Applicable | - | Retaining Plate | - | - | - | Beige | - | - | - | NO | NO | NO | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | 86.5mm | 87.5mm | 3mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1577320000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | End Plate, Rail Type | - | 120°C | -50°C | Beige | - | - | - | - | - | - | Straight | 2.5mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 45.4mm | 2.5mm | 2.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1706110000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | WEMID | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | 120°C | -50°C | Beige | - | - | - | NO | NO | NO | - | - | compliant | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | 36.2mm | 50.5mm | 2.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1754190000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | 24.5mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 0270420000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | SAK | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1816050000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 71.05mm | 2.5mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8670760000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.68mm | 77.81mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1749580000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | 99mm | 3mm | 3mm | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8630740000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | 100°C | -50°C | - | 2012 | - | - | Active | 1 (Unlimited) | - | End Bracket, Rail Type | - | - | - | Beige | - | - | - | NO | NO | NO | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | 55mm | 8mm | - | No | - | RoHS Compliant | UL94 V-2 | - |