- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Number of Levels | Number of Poles | Number of Decks | Number of Ways | Safety Approval | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Assembly Item Name | Rated Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1050090000 Weidmüller | 94 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | White | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.5mm | 56mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608770000 Weidmüller | 296 | - | Datasheet | 6 Weeks | DIN Rail | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 66mm | 2mm | 1.5mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0353660000 Weidmüller | 31 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | - | - | - | - | SAK | - | Active | - | - | EAR99 | Partition, Rail Type | - | - | - | Beige | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | compliant | - | CE | - | 12 AWG | - | - | 1 | 2 | UL; CSA; IEC | 32A | - | 4 mm2 | SCREW | - | 400V | 19.5mm | 26mm | 600μm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1070100000 Weidmüller | 224 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | 45.4mm | 5.08mm | 2.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0485200000 Weidmüller | 23 |
| Datasheet | 10 Weeks | - | - | - | PVC | - | - | - | - | - | SAK | - | Active | Not Applicable | - | - | Cover | - | 100°C | -50°C | Clear | - | - | - | - | - | - | - | Straight | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0259800000 Weidmüller | 31 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1m | 10mm | 3mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1064460000 Weidmüller | 38 |
| Datasheet | 10 Weeks | - | - | - | Polyamide | - | 100°C | -50°C | - | 2009 | W | - | Active | - | - | - | Cover | - | - | - | Beige | - | - | - | - | NO | NO | NO | - | - | compliant | - | UL | - | - | - | - | - | - | - | - | - | - | - | HOOD | - | 22.6mm | 63.5mm | 26mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1327360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | PA | - | - | -50°C | - | 2006 | - | - | Active | - | - | - | Cover | 10 | - | - | Orange | - | - | STANDARD: IEC 60664-1, IEC 61984 | - | NO | NO | YES | - | - | compliant | - | EAC; IEC; UL | - | - | - | - | - | - | - | - | - | - | - | HOOD | - | 31.3mm | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1723470000 Weidmüller | 23 |
| Datasheet | 12 Weeks | - | - | 6 | - | - | - | - | - | 2008 | - | - | Active | - | - | - | Block Locks, PC Mount | - | - | - | Orange | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1050050000 Weidmüller | 212 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Gray | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.5mm | 56mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608760000 Weidmüller | 52 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Orange | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 59.5mm | 2mm | 1.5mm | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1654050000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | Polyamide | - | - | - | 250V | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | Test Adapter | 1 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 9A | CE | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | 31.5mm | 8.1mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1050070000 Weidmüller | 43 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Brown | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.5mm | 56mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1050010000 Weidmüller | 232 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Black | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.5mm | 56mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1064660000 Weidmüller | 36 |
| Datasheet | 10 Weeks | - | 120 | - | Polyamide | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | - | Cover | - | - | - | Beige | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5mm | 110.25mm | 41mm | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1397160000 Weidmüller | 51 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | - | - | - | 2009 | SAK | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | 100°C | -50°C | Beige | - | - | - | - | - | - | - | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.5mm | 54mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0249600000 Weidmüller | 37 |
| Datasheet | 8 Weeks | - | - | - | Polyamide | - | - | - | - | - | SAK | - | Active | - | Screw | - | Test Plug | - | - | - | Red | - | Male | - | - | - | - | - | Straight | - | compliant | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1805960000 Weidmüller | 94 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47.45mm | 72.35mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1651990000 Weidmüller | 118 |
| Datasheet | 8 Weeks | - | - | - | - | Nylon | - | - | 4kV | 2009 | Z | - | Active | - | - | EAR99 | Mounting Base, Rail Type | 2 | - | - | Beige | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 17.5A | CE, CSA, IEC, UR | - | - | 1 | - | 1 | 2 | UL; CSA; CE | - | 8mm | - | SPRING LOADED | - | - | 45.5mm | 68.5mm | 5.08mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1791050000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | - | - | WEMID | - | 120°C | -50°C | - | 2009 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | NO | NO | NO | - | - | compliant | - | UL | - | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | 56mm | 72mm | 2mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free |