- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Housing Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Levels | Number of Poles | Number of Decks | Safety Approval | Rated Current | Fastening Method | Assembly Item Name | Rated Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1745650000 Weidmüller | 34 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | Cover | 10 | - | - | Black | - | - | - | - | - | - | Straight | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1676630000 Weidmüller | 188 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | - | - | 250V | - | 2009 | Z | yes | Active | - | EAR99 | Mounting Base, Rail Type | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | compliant | 17.5A | CSA, IEC, UR | 1 | - | 1 | UL; CSA | - | SCREW | - | - | 38.35mm | 67.8mm | 5.1mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0117960000 Weidmüller | 360 | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | - | - | - | SAK | - | Active | Not Applicable | - | End Plate, Rail Type | - | 100°C | -50°C | Beige | - | - | - | NO | NO | NO | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | - | - | - | 36mm | 40mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1704740000 Weidmüller | 260 | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | - | - | - | Bulk | 2003 | Z | yes | Active | Not Applicable | EAR99 | End Plate, Panel Type | 1 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | - | - | compliant | - | - | - | - | - | UL; VDE; CSA | 20A | SCREW | - | 600V | 23.8mm | 33.2mm | 5.1mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1905150000 Weidmüller | 121 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2006 | W | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7921570000 Weidmüller | 147 |
| Datasheet | 6 Weeks | Holder | - | - | - | - | - | - | 250V | - | 2006 | - | - | Active | Not Applicable | - | Fuse Holder Plug | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63.1mm | 39.38mm | 5.95mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1283470000 Weidmüller | 270 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | yes | Active | 1 (Unlimited) | - | End Cap | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0641720000 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | BusBar Support | - | - | - | Yellow | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 35.5mm | 40mm | 40mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1514400000 Weidmüller | 184 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2016 | A | - | Active | Not Applicable | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 9538110000 Weidmüller | 30 |
| Datasheet | 8 Weeks | - | - | - | - | - | 120°C | -50°C | - | - | 2012 | W | - | Active | - | - | End Plate | - | - | - | Beige | - | - | - | NO | NO | NO | - | - | compliant | - | UL | - | - | - | - | - | - | PLATE ITEM | - | 33.85mm | 82.2mm | 1.5mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1723520000 Weidmüller | 31 |
| Datasheet | 16 Weeks | - | 6 | - | - | - | - | - | - | - | 2008 | - | - | Active | - | - | Block Locks, PC Mount | - | - | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1056400000 Weidmüller | 86 |
| Datasheet | 10 Weeks | - | - | Copper | - | - | - | - | - | - | 2009 | W | - | Active | - | - | Screen Plug | - | - | - | Grey | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 4.3mm | 75.2mm | 1.15mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1084080000 Weidmüller | 28 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.9mm | 60mm | 1.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1221360000 Weidmüller | 150 | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2012 | P | yes | Active | 1 (Unlimited) | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | 81.6mm | 107.3mm | 1mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1853970000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2008 | SAK | - | Active | 1 (Unlimited) | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 1704760000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | - | - | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 24mm | 33mm | 5mm | 5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0294480000 Weidmüller | 38 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | - | - | - | SAK | - | Active | - | - | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | 24.5mm | 27mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0199360000 Weidmüller | 16 |
| Datasheet | 10 Weeks | Brackets | - | Plastic | - | - | - | - | - | - | - | - | - | Active | - | - | End Bracket, Rail Type | - | - | - | Beige | - | - | - | - | - | - | Straight | 15mm | compliant | - | - | - | - | - | - | - | - | - | - | 42mm | 27mm | 15mm | 8.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1539860000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | Nylon | - | - | - | - | 2009 | Omnimate TOP1.5GS | - | Active | - | - | Mounting Block | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1989970000 Weidmüller | 39 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2018 | A | - | Active | Not Applicable | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |