- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Number of Decks | Number of Ways | Safety Approval | Wire/Cable Diameter | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Assembly Item Name | Rated Voltage | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0502680000 Weidmüller | 35 |
| Datasheet | 8 Weeks | Clamp | Steel | Nylon | - | - | - | - | ZB | - | Active | - | - | - | BusBar Support | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32mm | 14mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1855250000 Weidmüller | 43 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | - | Active | 1 (Unlimited) | - | - | Locking Latch | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3mm | 49mm | 5.5mm | - | No | - | RoHS Compliant | UL94 HB | - | ||
![]() 1768020000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | Steel | - | - | - | - | - | KLBU | - | Active | 1 (Unlimited) | - | - | Clamping Yoke Set | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | 35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1167440000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | Nylon | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Locking Clip | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.85mm | 16.6mm | 8.28mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1072760000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | Nylon | - | - | - | - | 2009 | W | - | Active | - | - | - | End Bracket, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.2mm | 58mm | 5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1814680000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | BusBar Support | - | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | - | CE | - | - | 1 | - | CE | - | 24A | - | 4 mm2 | SPRING LOADED | - | 400V | - | 22mm | 24.5mm | 6.1mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1723660000 Weidmüller | 70 |
| Datasheet | 12 Weeks | Base | - | - | - | - | - | 2009 | Z | - | Active | - | - | - | Mounting Base, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mm | 43mm | 5mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1690170000 Weidmüller | 47 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2009 | - | yes | Active | - | - | EAR99 | Rail Mount Rectangular Connector | 36 | - | - | Black | 1 | - | - | - | - | - | - | - | compliant | - | - | - | - | 1 | 36 | - | - | - | - | - | SCREW | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1609060000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Polyamide | - | - | - | 250V | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | Test Adapter | - | - | - | Black | - | - | - | - | - | - | Straight | - | - | 9A | CE | 1 | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | 31.5mm | 6.1mm | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1752711001 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | Steel | - | - | - | - | - | KLBU | yes | Active | 1 (Unlimited) | - | - | Clamping Yoke | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | 64mm | 32mm | 36mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1816150000 Weidmüller | 328 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 2012 | Z | - | Active | 1 (Unlimited) | - | - | Keying Star | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.25mm | 4.4mm | 2.9mm | - | No | - | RoHS Compliant | UL94 HB | - | ||
![]() 1632090000 Weidmüller | 596 |
| Datasheet | 6 Weeks | DIN Rail | WEMID | - | 120°C | -50°C | - | 2008 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | NO | NO | NO | - | - | compliant | - | UL | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | - | 34.8mm | 62mm | 2mm | 1.5mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1067800000 Weidmüller | 47 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2006 | W | - | Active | - | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.7mm | 90mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1571720000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2009 | SLA | - | Active | - | - | - | Block Locks, PC Mount | - | - | - | Orange | - | - | - | - | - | - | - | - | compliant | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0687560000 Weidmüller | 55 |
| Datasheet | 6 Weeks | - | Nylon | - | 100°C | -50°C | - | - | SAK | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | NO | NO | NO | - | 41mm | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | - | 65mm | - | 1.5mm | 1.5mm | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0318560000 Weidmüller | 42 |
| Datasheet | 8 Weeks | - | Nylon | - | - | - | - | - | W | - | Active | Not Applicable | - | - | Partition, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 32.5mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0299600000 Weidmüller | 34 |
| Datasheet | 6 Weeks | - | Polyamide | - | - | - | - | - | SAK | - | Active | - | Solder | - | Test Plug | - | - | - | Red | - | Male | - | - | - | - | Straight | - | compliant | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0631360000 Weidmüller | 18 | - | Datasheet | 6 Weeks | - | Nylon | - | - | - | - | - | SAK | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.5mm | 54mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0279560000 Weidmüller | 30 |
| Datasheet | 6 Weeks | - | Polyamide | - | - | - | - | - | SAK | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | 100°C | -50°C | Beige | - | - | - | NO | NO | NO | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | PLATE ITEM | - | - | 31.1mm | 36.5mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1745580000 Weidmüller | 52 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | Cover | 3 | - | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free |