- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Mounting Option 2 | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Wire/Cable Diameter | Stripping Length | Assembly Item Name | Wire Size (Min) | Wire Size (Max) | Cable Entry-Max | Cable Entry-Min | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0266500000 Weidmüller | 35 |
| Datasheet | 8 Weeks | Clamp | - | Steel | - | - | - | - | - | ZB | - | Active | Not Applicable | BusBar Support | - | - | - | Silver | NO | NO | YES | Straight | 14mm | - | - | CSA, UR | - | - | - | - | - | 6 AWG | 2 AWG | - | - | - | - | 19mm | 14mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1745610000 Weidmüller | 28 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | Cover | 6 | - | - | Black | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1782350000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | Partition, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 59.03mm | 108.42mm | 1.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1577980000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | 4 | - | - | - | - | - | 2009 | - | - | Active | - | Strain Relief | 4+ | - | - | Orange | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1899170000 Weidmüller | 20 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2011 | Z | yes | Active | 1 (Unlimited) | Mounting Base, Rail Type | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.47mm | 52.4mm | 5.1mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1068260000 Weidmüller | 37 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | 2009 | W | - | Active | Not Applicable | End Bracket, Rail Type | - | - | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 36.7mm | 45.4mm | 5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1878660000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Nylon | - | - | - | 250V | 2012 | W | yes | Active | 1 (Unlimited) | Test Adapter | - | - | - | Black | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | 62mm | 5mm | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1609050000 Weidmüller | 26 |
| Datasheet | 10 Weeks | - | 1 | Polyamide | - | - | - | 250V | 2009 | Z | - | Active | Not Applicable | Test Adapter | - | - | - | Black | - | - | - | - | - | - | 9A | CE | - | - | - | 6mm | - | - | - | - | - | - | - | 31.5mm | 5.1mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1050160000 Weidmüller | 28 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | End Plate, Rail Type | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1252520000 Weidmüller | 27 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | KLBU | - | Active | 1 (Unlimited) | Clamping Yoke | - | - | - | - | NO | NO | NO | - | - | - | - | EAC | - | - | 4 mm | - | CLAMPING ITEM | - | - | - | - | - | 31.5mm | 50.5mm | 20.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1776060000 Weidmüller | 48 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 28.9mm | 63.5mm | 2mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8426620000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | 2006 | WAVEBOX | - | Active | - | Pin Block | 3 | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0130120000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 130°C | - | - | - | SAK | - | Active | Not Applicable | End Plate, Rail Type | - | - | - | Yellow | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 52mm | 50mm | - | 2.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1050100000 Weidmüller | 1847 | - | Datasheet | 8 Weeks | - | - | - | - | 120°C | -50°C | - | 2009 | W | - | Active | Not Applicable | End Plate, Rail Type | - | - | - | Beige | NO | NO | NO | Straight | 1.5mm | compliant | - | UL | - | - | - | - | PLATE ITEM | - | - | - | - | - | 49.5mm | 56mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1597510000 Weidmüller | 150 |
| Datasheet | 12 Weeks | Press Fit | - | - | - | - | - | - | 2009 | Omnimate | - | Active | - | Light Pipe | 8 | - | - | Clear | - | - | - | Straight | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 10.6mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1723450000 Weidmüller | 31 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Omnimate | - | Active | 1 (Unlimited) | Block Locks, PC Mount | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1752691001 Weidmüller | 45 |
| Datasheet | 6 Weeks | - | - | Steel | SCREW | - | - | - | 2012 | KLBU | yes | Active | 1 (Unlimited) | Clamping Yoke | - | - | - | Grey | NO | NO | NO | - | - | - | - | EAC | - | - | 4 mm | - | CLAMPING ITEM | - | - | 0.5315 inch | 0.1575 inch | - | 31mm | 20mm | 20mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0271160000 Weidmüller | 37 | - | Datasheet | 10 Weeks | - | - | Polyamide | - | - | - | - | - | SAK | - | Active | Not Applicable | End Plate, Rail Type | - | 100°C | -50°C | Beige | - | - | - | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | 42mm | 50mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0169900000 Weidmüller | 101 |
| Datasheet | 8 Weeks | - | - | Copper, Zinc | - | - | - | - | - | SAK | - | Active | - | Test Socket | - | - | - | Grey | - | - | - | Straight | - | compliant | - | CE | 1 | - | - | - | - | - | - | - | - | 6mm | 19mm | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1861030000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | Cover | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7mm | 13.7mm | 4.2mm | - | No | - | RoHS Compliant | UL94 HB | - |