- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Number of Decks | Number of Ways | Safety Approval | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0286500000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0144400000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Clamp | - | - | 44.15g | - | - | - | - | - | - | SAK | - | Active | Not Applicable | EAR99 | Ground Terminal | 1 | Yellow | - | - | 8536.69.40.40 | - | - | - | - | - | compliant | - | CE, CSA, IEC | - | - | - | - | CSA | - | 16mm | 35 mm2 | SCREW | - | 39mm | 46mm | 14mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() C9001506 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | PA | - | - | - | - | 2002 | - | - | Active | 1 (Unlimited) | - | End Plate | - | Beige | - | - | - | NO | NO | NO | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1608810000 Weidmüller | 73 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | - | 120°C | -50°C | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | Blue | - | - | - | NO | NO | NO | - | - | compliant | - | UL | - | - | - | - | - | - | - | - | - | - | 30.5mm | 79.4mm | 2mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1781220000 Weidmüller | 45 |
| Datasheet | 8 Weeks | Stud | Epoxy | - | - | - | 120°C | - | - | - | 2002 | W | - | Active | Not Applicable | - | Partition, Rail Type | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 58.45mm | 101.8mm | 3mm | 2mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1872720000 Weidmüller | 108 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 8kV | - | 2013 | W | - | Active | 1 (Unlimited) | - | Component Plug | 1 | Beige | - | - | - | - | - | - | - | - | - | 41A | CSA, IEC, cURus | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 12.5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1768010000 Weidmüller | 112 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 62mm | 101.1mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9540000000 Weidmüller | 348 | - | Datasheet | 10 Weeks | Brackets | - | Nylon | - | - | 100°C | -50°C | - | - | 2009 | - | - | Active | Not Applicable | - | End Bracket, Rail Type | - | Beige | - | - | - | NO | NO | NO | Straight | 6mm | compliant | - | UL | - | - | - | - | - | - | - | - | - | - | 40mm | 55mm | 6mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0556700000 Weidmüller | 67 |
| Datasheet | 8 Weeks | Clamp | - | Steel | - | - | - | - | - | - | - | ZB | - | Active | - | - | BusBar Support | - | Silver | - | - | - | - | - | - | - | - | - | - | CSA | - | - | - | - | - | - | - | - | - | - | - | 13mm | 6mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0475460000 Weidmüller | 71 |
| Datasheet | 12 Weeks | - | - | Polyamide | - | Nylon | - | - | - | - | - | ZB | - | Active | - | - | Insulating Cap | - | Green, Yellow | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 19mm | 6mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1919720000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | WEMID | - | - | 120°C | -50°C | - | - | 2006 | P | - | Active | 1 (Unlimited) | - | End Plate | - | Beige | - | - | - | NO | NO | NO | - | - | - | - | GOST; UL | - | - | - | - | - | - | - | - | - | - | 49.9mm | 80.75mm | 2.5mm | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1261300000 Weidmüller | 67 |
| Datasheet | 4 Weeks | Clamp | - | Steel | - | - | - | - | - | - | 2006 | - | - | Active | - | - | BusBar Support | - | Silver | - | - | - | - | - | - | Straight | 8mm | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | 19.5mm | 8mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1952130000 Weidmüller | 26 |
| - | 10 Weeks | Cable | - | - | - | - | - | - | - | - | 2011 | FieldPower® | - | Active | 1 (Unlimited) | EAR99 | Component Plug | - | Black | 1 | UL 94V-0 | - | - | - | - | Right Angle | - | - | - | - | 5 | - | 1 | 5 | - | 32A | - | 4 mm2 | PUSH-IN | 690V | - | 27.3mm | 55.45mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1859200000 Weidmüller | 85 |
| Datasheet | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | - | W | yes | Active | 1 (Unlimited) | - | End Bracket, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 4324010000 Weidmüller | 33 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2013 | FieldPower® | - | Active | 1 (Unlimited) | - | PowerBox Seal | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mm | 40mm | 120mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1599120000 Weidmüller | 47 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | Active | Not Applicable | - | Locking Latch | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1781650000 Weidmüller | 26 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2011 | Omnimate | - | Active | Not Applicable | - | Cover | 24 | Black | - | - | - | - | - | - | Straight | 42mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 1598300000 Weidmüller | 31 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2009 | SL | - | Active | - | - | Dividing Element | - | Orange | - | - | - | - | - | - | - | - | compliant | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1068400000 Weidmüller | 118 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | 2009 | W | - | Active | - | - | Partition, Rail Type | - | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 44.5mm | 65mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1632320000 Weidmüller | 57 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | 250V | - | 2009 | W | - | Active | Not Applicable | - | Test Adapter | 1 | Black | - | - | - | - | - | - | Straight | - | - | 6A | - | - | - | - | - | - | - | 6mm | - | - | - | - | 66.1mm | 5mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free |