- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Levels | Number of Poles | Stripping Length | Assembly Item Name | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1058760000 Weidmüller | 40 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2003 | W | - | Active | - | Component Plug | - | Beige | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1071100000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2009 | W | - | Active | - | Intermediate Frame | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | 39mm | 56mm | 2.5mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1883210000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | WEMID | - | 120°C | -50°C | - | - | 2006 | P | yes | Active | 1 (Unlimited) | End Plate, Rail Type | - | Beige | - | NO | NO | NO | - | - | - | UL | - | - | - | - | 45mm | 100mm | 1.5mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1632320000 Weidmüller | 57 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 250V | - | 2009 | W | - | Active | Not Applicable | Test Adapter | 1 | Black | - | - | - | - | Straight | - | 6A | - | - | - | 6mm | - | - | 66.1mm | 5mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1327160000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | PA | - | 100°C | -50°C | - | - | 2008 | - | - | Active | - | Cover | 8 | Orange | - | NO | NO | YES | - | compliant | - | EAC; IEC; UL | - | - | - | HOOD | 31.3mm | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1576460000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2009 | SLAS | - | Active | - | Mounting Base, Rail Type | - | Orange | - | - | - | - | - | compliant | - | - | - | 1 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1608780000 Weidmüller | 413 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | End Plate, Rail Type | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | - | 30.5mm | 66mm | 2mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1173630000 Weidmüller | 21 |
| Datasheet | 8 Weeks | - | - | Polycarbonate | - | - | - | - | - | 2012 | P | yes | Active | 1 (Unlimited) | Partition, Rail Type | - | Gray | - | - | - | - | - | - | - | - | 16 | - | - | - | 100mm | 225mm | 2mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1724580000 Weidmüller | 65 |
| Datasheet | 6 Weeks | Base | - | Steel | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | Mounting Base, Rail Type | - | Silver | - | NO | NO | NO | Straight | compliant | - | - | - | - | - | MOUNTING ITEM | 7mm | 50.2mm | 14mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1745600000 Weidmüller | 39 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | Cover | 5 | Black | - | - | - | - | Straight | compliant | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0279520000 Weidmüller | In Stock | - | Datasheet | 4 Weeks | - | - | KRG | - | 130°C | -60°C | - | - | - | SAK | - | Active | Not Applicable | End Plate, Rail Type | - | Beige | - | NO | NO | NO | - | compliant | - | CE | - | - | - | - | 31mm | 36.5mm | 1.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0502860000 Weidmüller | 46 |
| Datasheet | 8 Weeks | Clamp | - | Steel | Nylon | - | - | - | - | - | ZB | - | Active | - | BusBar Support | - | Green, Yellow | - | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | 19mm | 10mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1683870000 Weidmüller | 55 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | End Plate | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 79.4mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0303620000 Weidmüller | 53 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | SAK | - | Active | Not Applicable | End Plate, Rail Type | - | Yellow | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1307570000 Weidmüller | 64 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | 2014 | Omnimate | - | Active | - | Mounting Block | - | Orange | - | - | - | - | - | compliant | - | - | - | - | - | - | 12.05mm | 12.5mm | 9.5mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1839850000 Weidmüller | 100 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Bulk | 2014 | W | - | Active | Not Applicable | End Plate | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | 58.84mm | 80.35mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1991940000 Weidmüller | 97 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2018 | A | - | Active | Not Applicable | End Plate | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1693430000 Weidmüller | 218 |
| Datasheet | 12 Weeks | - | 2 | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | Keying Star | - | Orange | - | NO | NO | NO | Straight | compliant | - | - | - | 1 | - | CODING ELEMENT | - | 3.5mm | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1896290000 Weidmüller | 31 |
| Datasheet | 8 Weeks | External | - | - | - | - | - | - | - | 2006 | P | - | Active | Not Applicable | End Plate, Rail Type | - | Beige | - | - | - | - | - | - | - | CE | - | - | - | - | 40.1mm | 78.8mm | 2.7mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1608840000 Weidmüller | 75 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | 2009 | Z | - | Active | 1 (Unlimited) | End Plate, Rail Type | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | - | 37mm | 65mm | 2mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free |