- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Element Configuration | Wire/Cable Diameter | Assembly Item Name | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1791060000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | 1 (Unlimited) | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | 56mm | 72mm | 2mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1397180000 Weidmüller | 38 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 2009 | SAK | - | Active | - | End Plate, Rail Type | - | 100°C | -50°C | Blue | - | - | - | Straight | 1.5mm | compliant | CE | - | - | - | - | 43.5mm | 54mm | 1.5mm | 1.5mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1571730000 Weidmüller | 21 |
| Datasheet | 12 Weeks | - | - | - | PA | 100°C | -50°C | 2009 | SLAS | - | Active | Not Applicable | Mounting Base, Rail Type | - | - | - | Orange | NO | NO | NO | Straight | - | compliant | EAC | - | - | - | CLIP ITEM | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1749161001 Weidmüller | 20 |
| Datasheet | 6 Weeks | Clamp | - | Steel | - | - | - | 2009 | KLBU | - | Active | Not Applicable | Clamping Yoke | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 28 mm | - | 56mm | 32mm | 25mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1613870000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2009 | - | - | Active | - | Strain Relief | 3 | - | - | Black | - | - | - | Straight | - | compliant | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1067980000 Weidmüller | 67 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | W | - | Active | - | Support Plate | - | - | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | 47.95mm | 84.5mm | 2mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1629680000 Weidmüller | 50 |
| Datasheet | 16 Weeks | - | 3 | - | - | - | - | 2009 | - | - | Active | Not Applicable | Strain Relief | 3+ | - | - | Orange | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0293800000 Weidmüller | 38 |
| Datasheet | 6 Weeks | Socket | - | Polyamide | - | - | - | - | SAK | - | Active | 1 (Unlimited) | Test Plug | - | - | - | Orange | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 5.4mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1608830000 Weidmüller | 46 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2008 | Z | - | Active | Not Applicable | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 0340960000 Weidmüller | 49 |
| Datasheet | 5 Weeks | - | - | Nylon | - | - | - | - | SAK | - | Active | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | compliant | CE | - | - | - | - | 64mm | 75mm | 2mm | 2mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1896330000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | External | - | - | - | - | - | 2006 | P | - | Active | Not Applicable | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | 32.55mm | 62.94mm | 2.5mm | - | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1050280000 Weidmüller | 205 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | Partition, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | 47mm | 60mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1071020000 Weidmüller | 267 |
| Datasheet | 6 Weeks | - | - | Polyamide | - | - | - | 2006 | W | - | Active | - | Test Socket | - | - | - | Green | - | - | - | Straight | - | compliant | - | 1 | - | - | - | - | - | 6.2mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1005350000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | -50°C | - | Omnimate | - | Active | - | Cover | 10 | - | - | Black | NO | NO | NO | - | - | compliant | EAC; UL | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1005410000 Weidmüller | 31 |
| - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | Cover | 16 | - | - | Black | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1597650000 Weidmüller | In Stock | - | - | 12 Weeks | - | 1 | - | - | - | - | - | Omnimate | - | Active | 1 (Unlimited) | Light Pipe | 8 | - | - | Clear | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 2019610000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | - | Washers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 7904210000 Weidmüller | 181 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2011 | Z | yes | Active | 1 (Unlimited) | End Plate | - | - | - | Beige | - | - | - | - | - | - | CE | - | - | - | - | 34.85mm | 94.35mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7917000000 Weidmüller | 39 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | compliant | CE | - | - | - | - | 55.75mm | 87.8mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0475480000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | - | - | Polyamide | Nylon | - | - | - | - | - | Active | - | Insulating Cap | - | - | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | 14.5mm | 19mm | 6mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free |