- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Mounting Option 1 | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | - | - | End Plate, Rail Type | - | Orange | - | - | - | - | - | compliant | - | - | - | - | 24.6mm | 35mm | 1.5mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0316600000 Weidmüller | 70 |
| Datasheet | 6 Weeks | Clamp | Steel | - | - | - | - | - | ZB | - | Active | - | - | BusBar Support | - | Silver | - | - | - | Straight | 10mm | - | - | CSA, UR | - | - | - | 16mm | 10mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1649550000 Weidmüller | 60 |
| - | 8 Weeks | - | - | - | - | - | - | - | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | Beige | - | - | - | - | - | compliant | - | - | - | - | 45.8mm | 81mm | 5.08mm | 5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1979720000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | 1 (Unlimited) | - | Light Pipe | 8 | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1699580000 Weidmüller | 31 |
| - | 12 Weeks | - | - | - | - | - | - | - | Minimate | - | Active | 1 (Unlimited) | - | Light Pipe | - | Clear | - | - | - | Right Angle | - | - | - | - | - | 10 | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1071040000 Weidmüller | 248 |
| Datasheet | 8 Weeks | - | Polyamide | M3.0 | - | -50°C | - | 2012 | - | yes | Obsolete | 1 (Unlimited) | Screw | Test Socket | - | Black | NO | NO | NO | Straight | - | - | - | EAC | 1 | - | - | - | 6.2mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1005360000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | - | Cover | 11 | Black | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1833100000 Weidmüller | 71 | - | Datasheet | 6 Weeks | - | - | - | - | - | 250V | 2012 | P | yes | Active | 1 (Unlimited) | - | Component Plug | 1 | Beige | - | - | - | - | - | - | - | - | - | - | - | - | 5.1mm | - | No | RoHS Compliant | - | - | ||
![]() 1083100000 Weidmüller | 25 |
| - | 6 Weeks | - | Metal | - | - | - | - | - | - | - | Active | - | - | Block Support Kit | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1060080000 Weidmüller | 61 | - | Datasheet | 10 Weeks | - | - | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | End Plate, Rail Type | - | Blue | - | - | - | - | - | compliant | - | - | - | - | 29.7mm | 44mm | 1.5mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1808170000 Weidmüller | 47 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | Beige | - | - | - | - | - | - | - | - | - | - | 36.2mm | 56.5mm | 2.5mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0565460000 Weidmüller | 68 |
| Datasheet | 8 Weeks | Clamp | Steel | - | Nylon | - | - | - | ZB | - | Active | - | - | BusBar Support | - | Green, Yellow | - | - | - | - | - | - | - | CSA | - | - | - | 25mm | 7mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 0357400000 Weidmüller | 19 |
| Datasheet | 6 Weeks | - | Copper | - | - | - | - | - | - | - | Active | - | - | Busbar | - | Silver | - | - | - | - | - | compliant | 265A | - | - | - | 6mm | 1m | 15mm | 6mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1878570000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | 250V | 2012 | - | yes | Active | 1 (Unlimited) | - | Component Plug | - | Beige | - | - | - | - | - | - | 22A | - | - | - | - | - | 5.1mm | - | No | RoHS Compliant | - | - | ||
![]() 7921580000 Weidmüller | 38 |
| Datasheet | 8 Weeks | Holder | - | - | - | - | 250V | 2009 | - | - | Active | - | - | Fuse Holder Plug | - | Beige | - | - | - | - | - | - | - | - | - | - | 63.1mm | 39.38mm | 5.95mm | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1430760000 Weidmüller | 19 |
| Datasheet | 9 Weeks | - | Nylon | - | - | - | - | 2006 | SAK | - | Active | - | - | Cover | - | Clear | - | - | - | - | - | - | - | CE | - | - | 2.85mm | 7.4mm | - | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1878560000 Weidmüller | 71 |
| Datasheet | 6 Weeks | - | - | - | - | - | 250V | 2012 | - | yes | Active | 1 (Unlimited) | - | Component Plug | - | Beige | - | - | - | Straight | - | - | 1A | - | - | - | - | - | 5.1mm | - | No | RoHS Compliant | - | - | ||
![]() 1046410000 Weidmüller | 26 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2011 | - | - | Active | Not Applicable | - | End Plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1059310000 Weidmüller | 80 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | Black | - | - | - | - | - | - | - | - | - | - | 34.75mm | 92.6mm | 2.7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1186730000 Weidmüller | 89 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | End Plate | - | Blue | - | - | - | - | - | - | - | - | - | - | 60.85mm | 85mm | 1.5mm | - | - | RoHS Compliant | UL94 V-0 | - |