- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Max Current Rating | Connector Support Type | Number of Poles | Wire/Cable Diameter | Stripping Length | Assembly Item Name | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1866240000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | Mounting Bracket | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26mm | 73.8mm | 15mm | No | RoHS Compliant | UL94 HB | - | ||
![]() 1783810000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1167670000 Weidmüller | In Stock | - | Datasheet | 14 Weeks | Holder | - | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | Fuse Holder | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5mm | 38mm | 8mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0389000000 Weidmüller | 118 |
| Datasheet | 6 Weeks | Socket | - | Nylon | - | - | - | - | - | - | Active | - | Test Socket | - | - | - | Yellow | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | 37.5mm | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0344400000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | Polyamide | - | - | 0V | - | SAK | - | Active | Not Applicable | Screw | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | 45mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1739660000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.53mm | 88.7mm | 2mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1573010000 Weidmüller | 873 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2006 | - | - | Active | Not Applicable | Keying Star | - | - | - | Orange | - | NO | NO | NO | - | compliant | - | GOST | - | - | 1 | - | - | CODING ELEMENT | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1814710000 Weidmüller | 216 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | - | Active | 1 (Unlimited) | End Plate | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.54mm | 67.95mm | 2mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1072660000 Weidmüller | In Stock | - | Datasheet | - | - | - | Nylon | - | - | - | 2009 | W | - | Obsolete | Not Applicable | End Bracket, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.2mm | 58mm | 5mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1186720000 Weidmüller | 22 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.85mm | 85mm | 1.5mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1051260000 Weidmüller | 10 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | 250V | 2009 | W | - | Active | Not Applicable | Test Adapter | 1 | 100°C | -50°C | Black | Male | - | - | - | Straight | - | 6A | - | 6A | - | - | - | 6mm | - | - | - | 17mm | 5mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1745710000 Weidmüller | 47 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2009 | - | - | Active | - | Cover | 16 | - | - | Black | - | - | - | - | Straight | compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1749151001 Weidmüller | 22 |
| Datasheet | 6 Weeks | Clamp | - | Steel | - | - | - | 2009 | KLBU | - | Active | Not Applicable | Clamping Yoke | - | - | - | - | - | NO | NO | NO | - | compliant | - | EAC | - | - | - | 20 mm | - | - | - | 45mm | 24mm | 25mm | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 8143910000 Weidmüller | 69 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | - | - | Active | - | End Plate, Rail Type | - | - | - | Gray | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0401460000 Weidmüller | 34 |
| Datasheet | 6 Weeks | Socket | - | Polyamide | - | - | - | - | - | - | Active | - | BusBar Support | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.6mm | 24.5mm | 24.5mm | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1771870000 Weidmüller | 43 |
| Datasheet | 8 Weeks | - | - | WEMID | 120°C | -50°C | - | 2012 | Z | yes | Active | 1 (Unlimited) | Separator | - | - | - | Beige | - | NO | NO | NO | - | - | - | CE | - | - | - | - | - | PLATE ITEM | - | 38.35mm | 105.8mm | 2mm | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0485300000 Weidmüller | 42 |
| Datasheet | 6 Weeks | - | - | PVC | - | - | - | - | SAK | - | Active | Not Applicable | Cover | - | 100°C | -50°C | Clear | - | - | - | - | Straight | compliant | - | CE | - | - | - | - | - | - | - | - | 62.5mm | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1238040000 Weidmüller | 45 |
| - | 8 Weeks | - | - | Plastic | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1770240000 Weidmüller | In Stock | - | - | 12 Weeks | - | 1 | - | - | - | - | - | Omnimate | - | Active | - | Keying Plug | - | - | - | Black | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1060060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Polyamide | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | End Plate | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.7mm | 44mm | 1.5mm | - | RoHS Compliant | UL94 V-0 | - |