- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Wire/Cable Diameter | Hole Diameter | Stripping Length | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1779100000 Weidmüller | 22 |
| Datasheet | 12 Weeks | - | - | Steel | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | Mounting Rail Support | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mm | 72mm | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1791170000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | - | - | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 50mm | 75mm | 2mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7904220000 Weidmüller | 38 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Blue | - | - | - | - | - | - | - | - | CE | - | - | - | - | - | 34.85mm | 94.35mm | 2mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1781700000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | - | Cover | 34 | - | - | Black | - | - | - | - | Straight | 59.5mm | compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 1781620000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | - | Cover | 18 | - | - | Black | - | - | - | - | Straight | 31.5mm | compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 0303660000 Weidmüller | 21 |
| - | 6 Weeks | - | - | Nylon | - | - | - | - | SAK | - | Active | Not Applicable | - | End Plate, Rail Type | - | 100°C | -50°C | Beige | - | - | - | - | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | 52mm | 58mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1632360000 Weidmüller | 35 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | 250V | 2009 | W | - | Active | Not Applicable | Screw | Test Adapter | - | - | - | Black | - | - | - | - | Straight | - | - | 6A | - | 1 | - | - | - | 6mm | - | 66.1mm | 6mm | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1855220000 Weidmüller | 53 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.65mm | 57.55mm | 3.25mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1745640000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | - | Cover | 9 | - | - | Black | - | - | - | - | Straight | - | compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 0348900000 Weidmüller | 187 | - | Datasheet | 6 Weeks | - | - | Copper | - | - | - | - | - | - | Active | - | - | Busbar | 1 | - | - | Silver | - | - | - | - | Straight | - | - | 140A | - | - | - | - | - | - | 3mm | 1m | 10mm | - | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 1781050000 Weidmüller | 105 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | - | - | Active | Not Applicable | - | Cover Support | - | - | - | Beige | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 2.2mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1577400000 Weidmüller | 402 |
| Datasheet | 8 Weeks | - | Aluminum | - | - | - | - | 2009 | W | - | Active | Not Applicable | - | Cover | - | 120°C | -50°C | Beige | - | - | - | - | Straight | - | compliant | - | - | - | - | - | - | - | 8.85mm | 12.75mm | 9.48mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1495460000 Weidmüller | 115 |
| Datasheet | 11 Weeks | - | - | - | Nylon | - | 300V | 2002 | LP | yes | Obsolete | - | - | Disconnect Lock | - | - | - | Orange | WITH LATCH | - | - | - | - | - | compliant | 13A | CSA, UR | - | 1 | - | 1.3 mm | - | - | - | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0302880000 Weidmüller | 47 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | SAK | - | Active | - | - | Partition, Rail Type | - | - | - | Blue | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1066100000 Weidmüller | 39 |
| - | 6 Weeks | Through Hole | - | - | - | - | - | 2011 | W | - | Active | - | - | Extension Terminal | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1600490000 Weidmüller | 20 |
| Datasheet | 6 Weeks | Clamp | - | Steel | - | - | - | 2009 | KLBU | - | Active | - | - | Clamping Yoke | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 10 mm | - | - | 26mm | 40mm | 25mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1060090000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2009 | W | - | Obsolete | Not Applicable | - | End Plate, Rail Type | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.7mm | 44mm | 1.5mm | 1.5mm | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771440000 Weidmüller | 82 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2004 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 38.54mm | 67.95mm | 2mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0340560000 Weidmüller | 70 | - | - | 8 Weeks | - | - | Nylon | - | 100°C | - | - | SAK | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | 19.5mm | 22.5mm | 1.5mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1752131001 Weidmüller | 23 |
| Datasheet | 16 Weeks | Clamp | - | Steel | - | - | - | 2009 | KLBU | - | Active | Not Applicable | - | Clamping Yoke | - | - | - | - | - | NO | NO | NO | - | - | compliant | - | EAC | - | - | 15 mm | - | - | 42mm | 21mm | 18mm | - | No | - | Non-RoHS Compliant | - | Lead Free |