- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Number of Decks | Rated Current | Hole Diameter | Stripping Length | Wire Cross Section | Fastening Method | Assembly Item Name | Rated Voltage | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0502880000 Weidmüller | 63 |
| Datasheet | 8 Weeks | Clamp | Steel | Nylon | - | - | - | - | ZB | - | Active | - | - | - | BusBar Support | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | 19mm | 10mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1720970000 Weidmüller | 98 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | - | - | - | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 24.6mm | 35mm | 1.5mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1307580000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | - | - | Mounting Block | - | - | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1784160000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | W | - | Active | - | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | 61.25mm | 71.35mm | 1.5mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1764110000 Weidmüller | 175 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | Separator | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.8mm | 74mm | 2.7mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1495560000 Weidmüller | In Stock | - | Datasheet | 16 Weeks | - | - | Nylon | - | - | 300V | 2002 | LP | yes | Active | - | - | - | Disconnect Lock | - | - | - | Orange | - | WITH LATCH | - | - | - | - | 5.08mm | Straight | compliant | 13A | CSA, UR | 24 | 1 | - | - | 1.3 mm | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1859580000 Weidmüller | 142 |
| Datasheet | 8 Weeks | - | - | - | - | -50°C | 8kV | 2013 | W | yes | Active | 1 (Unlimited) | - | - | Extension Terminal | 1 | - | - | Beige | - | - | - | NO | NO | NO | - | - | - | 32A | CSA, IEC, cURus | - | - | - | - | - | - | - | - | CLAMPING ITEM | - | 75.5mm | 30.5mm | 12.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1771460000 Weidmüller | 102 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | - | - | - | End Plate, Rail Type | - | - | - | Orange | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 38.54mm | 67.95mm | 2mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1807020000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2012 | Z | - | Active | - | - | - | End Plate | - | - | - | Blue | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 34.85mm | 104.35mm | 2mm | - | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 1632340000 Weidmüller | 2271 |
| Datasheet | 6 Weeks | - | Nylon | - | - | - | 250V | 2012 | W | yes | Active | 1 (Unlimited) | Screw | - | Test Adapter | 10 | - | - | Black | - | - | - | - | - | - | - | Straight | - | 6A | - | 1 | - | - | - | - | 6mm | - | - | - | - | - | 66.1mm | 5mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1063700000 Weidmüller | 31 |
| - | 6 Weeks | Panel | - | - | - | - | - | - | W | - | Active | Not Applicable | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1070140000 Weidmüller | 46 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1632110000 Weidmüller | 63 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | - | - | - | End Plate, Rail Type | - | - | - | Orange | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 34.8mm | 62mm | 2mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1613890000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Omnimate | - | Active | - | - | - | Strain Relief | 5 | - | - | Black | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1167650000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Holder | - | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | - | Fuse Holder | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.5mm | 38mm | 8mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1814660000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | BusBar Support | - | - | - | Blue | 1 | - | 8536.69.40.40 | - | - | - | - | Straight | - | - | CE | - | - | 1 | 24A | - | - | 4 mm2 | SPRING LOADED | - | 400V | 22mm | 24.5mm | 6.1mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1791160000 Weidmüller | 30 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | 120°C | -50°C | Beige | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 50mm | 75mm | 2mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1905070000 Weidmüller | 62 |
| Datasheet | 6 Weeks | - | WEMID | - | 120°C | -50°C | - | 2006 | - | yes | Active | 1 (Unlimited) | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | NO | NO | NO | - | - | - | - | UL | - | - | - | - | - | - | - | - | PLATE ITEM | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0485400000 Weidmüller | 59 | - | Datasheet | 6 Weeks | - | PVC | - | 100°C | -50°C | - | - | SAK | - | Active | Not Applicable | - | - | Cover | - | - | - | Clear | - | - | - | NO | NO | NO | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | 92mm | - | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1854410000 Weidmüller | 45 |
| Datasheet | 8 Weeks | - | Plastic | - | - | - | - | 2013 | - | yes | Active | 1 (Unlimited) | - | - | End Bracket | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 46mm | 9mm | - | - | RoHS Compliant | UL94 V-0 | - |