- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Housing Material | Weight | Insulation Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Circuits | Max Current Rating | Number of Levels | Number of Decks | Number of Ways | Safety Approval | Stripping Length | Fastening Method | Assembly Item Name | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0294460000 Weidmüller | 78 | - | Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | - | W | - | Active | Not Applicable | - | End Plate, Rail Type | - | 100°C | -50°C | Beige | - | - | - | - | - | - | - | Straight | 1.5mm | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | 24.5mm | 27mm | 1.5mm | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1723430000 Weidmüller | 70 |
| Datasheet | 12 Weeks | - | 1 | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | Block Locks, PC Mount | - | - | - | Orange | - | - | - | - | NO | NO | NO | Straight | 7.5mm | compliant | - | GOST | - | - | - | - | - | - | - | - | - | MOUNTING BLOCK | - | 7.62mm | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 7921560000 Weidmüller | 164 |
| Datasheet | 6 Weeks | Holder | - | - | - | 6.44g | - | 250V | 2006 | W | - | Active | Not Applicable | - | Fuse Holder | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 6.3A | - | - | - | - | - | - | - | - | - | - | - | 63.1mm | 39.38mm | 5.95mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1608790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Orange | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 66mm | 2mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0475380000 Weidmüller | 68 |
| Datasheet | 8 Weeks | Clamp | - | Steel | - | - | Nylon | - | - | ZB | - | Active | - | - | BusBar Support | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | - | - | - | - | - | - | - | - | - | - | - | 20mm | 6mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1142970000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | W | - | Active | 1 (Unlimited) | - | Cover | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.68mm | 11mm | 9.96mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0131700000 Weidmüller | 78 |
| Datasheet | - | - | - | - | - | - | - | - | - | SAK | - | Discontinued | 1 (Unlimited) | - | End Plate, Rail Type | - | - | - | Black | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1933810000 Weidmüller | 40 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | Straight | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | - | 30.8mm | 57.5mm | 2mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1698190000 Weidmüller | 76 |
| Datasheet | 10 Weeks | - | - | - | Nylon | - | - | 63V | 2008 | Z | yes | Active | - | EAR99 | Plug Housing | 4 | 120°C | -50°C | Beige | - | Male | - | - | - | - | - | Straight | - | - | 4A | CE, IEC | - | 2 | 4A | 1 | - | - | UL; VDE | 4mm | PLUG IN | - | 16.8mm | 16.8mm | 5mm | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1122200000 Weidmüller | 50 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | FieldPower® | - | Active | 1 (Unlimited) | - | Cover | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1776220000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | 200V | 2012 | Z | yes | Obsolete | 1 (Unlimited) | - | Test Adapter | 1 | - | - | Black | - | - | - | - | - | - | - | - | - | - | 13.5A | CE | - | - | - | - | - | - | - | 10mm | - | - | - | 20mm | 3.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1760070000 Weidmüller | 38 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | Mounting Base, Rail Type | - | - | - | Orange | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1792520000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 2008 | iLoupe | - | Obsolete | Not Applicable | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45.45mm | 99.45mm | 2mm | 2mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1683680000 Weidmüller | 77 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2009 | Z | - | Active | Not Applicable | - | End Plate, Rail Type | - | - | - | Green | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 59.5mm | 2mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1652000000 Weidmüller | 69 |
| Datasheet | 8 Weeks | - | - | - | Nylon | - | - | 4kV | 2008 | Z | yes | Active | - | EAR99 | Mounting Base, Rail Type | 2 | - | - | Green | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 17.5A | CE, CSA, IEC, UR | - | - | - | 1 | 1 | 2 | UL; CSA; CE | 8mm | SPRING LOADED | - | 45.5mm | 68.5mm | 5.08mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1705220000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | 2009 | - | - | Obsolete | Not Applicable | - | Cover | 5 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1062060000 Weidmüller | 22 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | 250V | 2009 | W | - | Active | - | - | Test Adapter | 10 | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | 6A | - | - | - | - | - | - | - | - | 6mm | - | - | - | 17mm | 5mm | - | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0326960000 Weidmüller | 22 |
| Datasheet | 5 Weeks | - | - | Nylon | - | - | - | - | - | SAK | - | Active | - | - | Cover | - | - | - | Beige | - | - | - | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | 94mm | 196mm | 46mm | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1121950000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | FieldPower® | - | Active | 1 (Unlimited) | - | Cover | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1866260000 Weidmüller | 36 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | Mounting Bracket | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.2mm | 73.8mm | 8.8mm | - | No | RoHS Compliant | UL94 HB | - |