- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Stripping Length | Assembly Item Name | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0200100000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | - | - | - | - | - | - | SAK | - | Active | - | Rivet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1327460000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | PA | 100°C | -50°C | - | - | 2008 | - | - | Active | - | Cover | 11 | Orange | STANDARD: IEC 60664-1, IEC 61984 | NO | NO | YES | - | - | compliant | - | IEC; UL | - | HOOD | - | 31.3mm | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1896390000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | P | yes | Active | 1 (Unlimited) | End Plate | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 47.57mm | 75.9mm | 3mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1896380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | P | yes | Active | 1 (Unlimited) | End Plate | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 46.97mm | 90.16mm | 3mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0309220000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | SAK | - | Active | - | End Plate, Rail Type | - | Beige | - | - | - | - | - | - | compliant | - | CE | - | - | - | 31mm | 36.5mm | 1.5mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0163860000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1333200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | - | - | - | - | 2002 | - | - | Active | - | End Plate, Rail Type | - | Beige | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1781960000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2009 | Z | - | Active | - | Reducing Sleeve | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 8.35mm | 17.5mm | 4.55mm | - | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1323460000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | Dividing Element | - | Black | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 0306600000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | Stainless Steel | - | - | - | - | - | - | - | Active | - | Retaining Plate | - | Grey | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1613810000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1328560000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | PA | 100°C | -50°C | - | - | - | Omnimate | - | Active | - | Cover | 22 | Orange | STANDARD: IEC 60664-1, IEC 61984 | NO | NO | YES | - | - | compliant | - | EAC; IEC; UL | - | HOOD | - | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1328660000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | PA | 100°C | -50°C | - | - | 2017 | Omnimate | - | Active | - | Cover | 23 | Orange | STANDARD: IEC 60664-1, IEC 61984 | NO | NO | YES | - | - | compliant | - | EAC; IEC; UL | - | HOOD | - | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1776210000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | 200V | - | 2012 | Z | yes | Obsolete | 1 (Unlimited) | Test Adapter | 1 | Black | - | - | - | - | - | - | - | 13.5A | CE | 10mm | - | - | - | 20mm | 3.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1723490000 Weidmüller | 31 |
| Datasheet | 12 Weeks | - | 2 | - | - | - | - | - | 2009 | - | - | Active | - | Block Locks, PC Mount | - | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 7.62mm | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 0453860000 Weidmüller | 16 |
| - | 12 Weeks | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | Straight | 18mm | - | - | - | - | - | - | - | 58mm | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 0459500000 Weidmüller | 102 |
| - | 8 Weeks | Clamp | - | Steel | - | - | - | - | - | ZBE | - | Active | - | BusBar Support | - | Silver | - | - | - | - | Straight | 8mm | - | - | CSA, UR | - | - | - | - | 20mm | 8mm | - | No | RoHS Compliant | - | Lead Free | ||
![]() 1706130000 Weidmüller | 82 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | 2009 | Z | - | Active | - | End Plate, Rail Type | - | Orange | - | - | - | - | - | - | compliant | - | - | - | - | - | 36.2mm | 50.5mm | 2.5mm | 1.5mm | No | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1683760000 Weidmüller | 56 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | End Plate | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 66mm | 2mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1859750000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | 2013 | Z | yes | Active | 1 (Unlimited) | Partition, Rail Type | - | Beige | - | - | - | - | - | - | - | - | CE | - | - | - | 43mm | 100.5mm | 8mm | - | No | RoHS Compliant | UL94 V-0 | - |