- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Reach Compliance Code | Approval Agency | Number of Contacts | Connector Support Type | Number of Poles | Number of Decks | Number of Ways | Safety Approval | Rated Current | Wire Cross Section | Rated Voltage | Diameter | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0343400000 Weidmüller | 80 |
| - | 12 Weeks | Nylon | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | 7.2mm | 30.5mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0460580000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | SAK | - | Active | - | - | - | End Plate, Rail Type | - | Blue | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1747540000 Weidmüller | 31 |
| - | 12 Weeks | - | Nylon | - | - | - | Omnimate | - | Active | 1 (Unlimited) | - | - | Mounting Block | - | Orange | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1816040000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | End Plate | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 58mm | 2.5mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1305240000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | 23.65mm | 83.75mm | 1.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0244600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Copper, Zinc | - | - | - | - | SAK | - | Active | - | Screw | EAR99 | Test Socket | - | Grey | 1 | 8536.69.40.40 | - | - | - | Straight | compliant | CE | 1 | - | - | 1 | 2 | UL; CSA; IEC | 32A | 4 mm2 | 400V | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 1613910000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | Omnimate | - | Active | - | - | - | Strain Relief | 7 | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | - | ||
![]() 1747310000 Weidmüller | 47 |
| - | 8 Weeks | - | - | - | - | - | Z | - | Active | - | - | - | End Plate, Rail Type | - | Orange | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9503340000 Weidmüller | 57 |
| Datasheet | 8 Weeks | Polyamide | - | - | - | 2013 | SAK | yes | Active | 1 (Unlimited) | - | - | End Plate | - | Beige | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | 40.75mm | 62.75mm | 1.5mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0502960000 Weidmüller | 31 |
| Datasheet | 5 Weeks | Polyamide | Nylon | - | - | - | - | - | Active | - | - | - | Insulating Cap | - | Green, Yellow | - | - | - | - | - | - | compliant | CE | - | - | - | - | - | - | - | - | - | - | - | 19mm | 9mm | - | No | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1068890000 Weidmüller | 20 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1855230000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | 120°C | -50°C | 2012 | Z | - | Active | 1 (Unlimited) | - | - | End Plate | - | Orange | - | - | NO | NO | NO | - | - | UL | - | - | - | - | - | - | - | - | - | - | 34.65mm | 57.55mm | 3.25mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1937550000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | Omnimate | - | Active | - | - | - | Strain Relief | 2 | Gray | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1005340000 Weidmüller | 47 |
| - | 12 Weeks | - | - | - | - | - | Omnimate | - | Active | - | - | - | Cover | 9 | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1613900000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2009 | - | - | Active | - | - | - | Strain Relief | 6 | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | Lead Free | ||
![]() 7907390000 Weidmüller | 31 |
| Datasheet | 8 Weeks | - | - | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | End Plate | - | Orange | - | - | - | - | - | - | - | CE | - | - | - | - | - | - | - | - | - | - | 45mm | 90mm | 2mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1317680000 Weidmüller | 45 |
| - | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1613800000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | 2011 | Omnimate | - | Active | 1 (Unlimited) | - | - | Keying Plug | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 0304360000 Weidmüller | 46 |
| - | 12 Weeks | Nylon | - | - | - | - | SAK | - | Active | - | - | - | Partition, Rail Type | - | Beige | - | - | - | - | - | - | compliant | CE | - | - | - | - | - | - | - | - | - | - | 60mm | 74mm | 1.5mm | 1.5mm | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1747490000 Weidmüller | In Stock | - | - | 12 Weeks | - | Nylon | - | - | - | Omnimate | - | Active | 1 (Unlimited) | - | - | Separator | - | Orange | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - |