- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Approval Agency | Number of Contacts | Connector Support Type | Number of Poles | Number of Decks | Number of Ways | Rated Current | Wire Cross Section | Fastening Method | Rated Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0271500000 Weidmüller | 102 |
| Datasheet | 6 Weeks | Nylon | - | - | Active | - | Screw | - | Test Socket | - | Black | - | - | - | Straight | - | compliant | CE | 1 | - | - | - | - | - | - | - | - | 30mm | - | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0241860000 Weidmüller | 31 |
| - | 6 Weeks | - | - | MF | Active | - | - | EAR99 | Tag Block | 12 | Beige | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | - | - | - | - | 1 | 12 | 17.5A | 1.5 mm2 | SOLDER | 63V | - | - | - | - | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1613880000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Omnimate | Active | - | - | - | Strain Relief | 4 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 1338860000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | Omnimate | Active | 1 (Unlimited) | - | - | Latch | - | Orange | - | - | - | Straight | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 4170310000 Weidmüller | 31 |
| - | 8 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0380380000 Weidmüller | 31 |
| - | 5 Weeks | - | - | SAK | Active | - | - | - | End Plate, Rail Type | - | Blue | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1745160000 Weidmüller | In Stock | - | - | - | - | - | Z | Obsolete | Not Applicable | - | - | End Plate, Rail Type | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0150980000 Weidmüller | 31 |
| Datasheet | 11 Weeks | Nylon | - | SAK | Active | - | - | - | End Plate, Rail Type | - | Blue | - | - | - | - | - | compliant | CE | - | - | - | - | - | - | - | - | - | - | 32.5mm | 1.5mm | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1781640000 Weidmüller | 490 |
| - | 12 Weeks | - | - | Omnimate | Active | - | - | - | Cover | 22 | Black | - | - | - | Straight | 38.5mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 1338760000 Weidmüller | 31 |
| - | 12 Weeks | - | - | Omnimate | Active | 1 (Unlimited) | - | - | Latch | - | Orange | - | - | - | Straight | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 0117900000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | SAK | Active | - | - | - | End Plate, Rail Type | - | Red | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0266460000 Weidmüller | 47 |
| - | 6 Weeks | - | - | SAK | Active | - | - | - | End Plate, Rail Type | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0279580000 Weidmüller | 34 |
| Datasheet | 6 Weeks | Polyamide | - | SAK | Active | Not Applicable | - | - | End Plate, Rail Type | - | Blue | - | - | - | - | - | compliant | CE | - | - | - | - | - | - | - | - | - | 31.1mm | 36.5mm | 1.5mm | 1.5mm | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 4170270000 Weidmüller | 31 |
| - | 8 Weeks | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0438560000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | SAK | Active | - | - | - | End Plate, Rail Type | - | Beige | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2507100000 Weidmüller | 21 |
| - | 10 Weeks | - | - | Omnimate | Active | - | - | - | Cover | 8 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0280100000 Weidmüller | 1224 | - | - | 6 Weeks | - | - | - | Active | Not Applicable | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 0383530000 Weidmüller | 186 |
| - | 10 Weeks | Plastic | - | - | Active | Not Applicable | - | - | End Bracket, Rail Type | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27mm | 46mm | 9mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 4323210000 Weidmüller | 28 |
| - | 12 Weeks | - | 2015 | FieldPower® | Active | 1 (Unlimited) | - | - | PowerBox Seal | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1340410000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | Active | Not Applicable | - | - | Extraction Tool | - | Black | - | - | - | - | - | compliant | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free |