- Subcategory
- Product Type
- Type
- Color
- Series
- Product
- Inflammability class of insulation material according to with UL94
- Height
- Width
- Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Material | Housing Material | Weight | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Number of Poles | Number of Decks | Number of Ways | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Assembly Item Name | Rated Voltage | Switching Current | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0388500000 Weidmüller | 68 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | - | - | - | SAK | - | Active | - | Screw | - | Test Socket | - | - | - | Black | - | - | - | - | - | Straight | - | compliant | - | CE | 1 | - | - | - | - | - | - | - | - | - | - | - | 37.5mm | - | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1915480000 Weidmüller | 47 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | - | 205V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Test Adapter | - | - | - | Green | - | - | - | - | - | Straight | - | - | 6A | CE | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 6mm | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 0168600000 Weidmüller | 71 |
| Datasheet | 6 Weeks | Socket | - | - | Copper, Zinc | - | - | - | - | SAK | - | Active | - | - | - | Test Socket | - | - | - | Grey | - | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | 5mm | 17.5mm | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() C9025746 Weidmüller | In Stock | - | - | 9 Weeks | - | 100 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() C905222600 Weidmüller | 242 |
| - | 12 Weeks | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | End Plate | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 1803810000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | - | - | - | 500V | 2009 | iLoupe | - | Obsolete | Not Applicable | - | - | Test Adapter | - | - | - | Black | - | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | 75.5mm | 27mm | 6.9mm | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1377460000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1952120000 Weidmüller | 38 |
| - | 10 Weeks | Cable | - | - | - | Polyamide | - | - | 2011 | FieldPower® | - | Active | 1 (Unlimited) | - | EAR99 | Component Plug | - | 120°C | -50°C | Black | 1 | UL 94V-0 | - | - | - | Right Angle | 27.3mm | - | - | - | 5 | - | 1 | 5 | 32A | - | 4 mm2 | PUSH-IN | - | 690V | - | - | - | 55.45mm | 55.45mm | No | - | RoHS Compliant | - | - | ||
![]() 4163020000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | Edge Card Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1652150000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | 3 | - | - | - | - | 2009 | - | - | Active | - | - | - | Strain Relief | 3+ | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1121990000 Weidmüller | 27 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | FieldPower® | - | Active | 1 (Unlimited) | - | - | Housing Component | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42mm | 181mm | 223mm | - | - | RoHS Compliant | - | - | ||
![]() 9154850000 Weidmüller | 159 | - | - | 10 Weeks | - | - | - | - | - | - | - | - | SAK | - | Active | Not Applicable | - | - | End Plate, Rail Type | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1276220000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | FieldPower® | - | Active | 1 (Unlimited) | - | - | Cover | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8742610000 Weidmüller | 43 |
| - | 12 Weeks | - | - | - | - | - | 70g | 300V | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | CE, EN, cULus | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 92mm | 15.3mm | - | - | RoHS Compliant | - | - | ||
![]() 1532200000 Weidmüller | 16 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C9025086 Weidmüller | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() C9025726 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1613820000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | 2009 | - | - | Active | - | - | - | Snap-On Hook | - | - | - | Black | - | - | NO | NO | NO | Straight | - | compliant | - | - | - | 10 | - | - | - | - | - | - | CODING ELEMENT | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0140200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Copper, Zinc | - | - | - | - | SAK | - | Active | - | - | - | Test Socket | - | - | - | Grey | - | - | - | - | - | - | - | compliant | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0130180000 Weidmüller | 274 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | SAK | - | Active | - | - | - | End Plate, Rail Type | - | - | - | Blue | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-2 | Lead Free |