- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Max Current Rating | Number of Poles | Assembly Item Name | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2831760000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2831580000 Weidmüller | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1578990000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Copper | - | - | 0V | - | 2008 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 10 | - | - | Black | 1 | Male | - | - | - | 0.201 5.10mm | - | Flat Pins | compliant | - | Tin | - | 24A | - | - | 2.5mm | 23.5mm | 48.26mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1776150000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | - | - | 0V | - | - | ZQV | - | Active | Not Applicable | Terminal Block, Cross Connection | 5 | - | - | Yellow | - | - | - | - | - | 0.138 3.50mm | - | Flat Pins | compliant | 17.5A | - | - | - | - | - | 24.8mm | 16.5mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1054560000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | - | - | - | 2008 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 3 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | 0.240 6.10mm | - | Screw In | compliant | 41A | - | - | 41A | - | - | 18mm | 16.7mm | 7.6mm | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1052260000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | - | 0V | - | 2008 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 10 | 100°C | -50°C | Yellow | 1 | - | - | - | - | 0.315 8.00mm | Straight | Screw In | compliant | 63A | - | - | 57A | - | - | 18mm | 77.3mm | 7.6mm | No | No SVHC | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1909110000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2008 | ZQV | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 20 | - | - | Red | - | - | - | - | - | 0.201 5.10mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1794040000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | 0V | - | 2006 | ZQV | - | Active | - | Terminal Block, Cross Connection | 10 | - | - | Red | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | compliant | 32A | - | - | - | - | - | 25.7mm | 59.7mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053060000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 138A | - | - | 138A | - | - | 28mm | 28mm | 9.85mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1608900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | WEMID | - | - | - | 0V | - | 2009 | ZQV | - | Active | Not Applicable | Terminal Block, Cross Connection | 6 | 120°C | -50°C | Yellow | 1 | Male | NO | NO | NO | 0.201 5.10mm | - | Flat Pins | compliant | 24A | - | UL | 24A | - | JUMPER ITEM | 27.6mm | 28.9mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1079200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | - | 0V | - | 2009 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Yellow | 1 | - | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 115A | - | - | - | - | - | 20.95mm | 28.8mm | 9mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1908990000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | WEMID | - | 130°C | -60°C | - | - | 2013 | Z | - | Active | - | Terminal Block, Cross Connection | 24 | - | - | Yellow | - | - | NO | NO | NO | 0.319 8.10mm | - | Flat Pins | compliant | - | - | UL | - | - | JUMPER ITEM | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1739690000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 0V | - | 2008 | ZQV | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Yellow | - | - | - | - | - | 0.472 12.00mm | - | Flat Pins | compliant | 76A | - | - | - | - | - | 35.1mm | 20.6mm | 5.2mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1909010000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2012 | ZQV | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 20 | - | - | Yellow | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1754240000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | 0V | - | 2008 | ZQV | - | Active | - | Terminal Block, Cross Connection | 5 | 120°C | -50°C | Yellow | 1 | - | - | - | - | 0.138 3.50mm | - | Flat Pins | compliant | 17.5A | - | - | 17.5A | - | - | 12.15mm | 16.6mm | 2.4mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053160000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | Nylon | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 10 | - | - | Yellow | - | - | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 112A | - | - | - | - | - | 28mm | 155.7mm | 9.85mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0526700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Plastic | - | - | - | - | - | - | IP | - | Active | Not Applicable | Terminal Block, Cross Connection | - | - | - | Black | - | - | NO | NO | NO | - | - | Insulation Sleeve | compliant | - | - | - | - | - | HOUSING ITEM | 5.7mm | 465mm | 2.5mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1055460000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Nylon | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 4 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 112A | - | - | 112A | - | - | 28mm | 60.3mm | 9.85mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1071600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Steel | - | - | - | 0V | - | 2012 | W | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 3 | - | - | Yellow | 1 | - | - | - | - | 0.240 6.10mm | - | Screw - Full Thread | - | 24A | - | - | - | - | - | 9.5mm | 16.2mm | 4mm | No | - | RoHS Compliant | - | - | ||
![]() 1472600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2008 | QB | - | Active | - | Terminal Block, Cross Connection | - | - | - | - | 1 | Male | - | - | - | 0.200 5.08mm | - | Flat Pins - Angled | compliant | - | - | - | - | 24 | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free |