- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Max Current Rating | Number of Decks | Number of Ways | Safety Approval | Rated Current | Wire Cross Section | Fastening Method | Assembly Item Name | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1781000000 Weidmüller | 46 |
| Datasheet | 10 Weeks | - | Copper, Zinc | Copper | 0V | 2009 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 3 | - | - | Gray | 1 | - | - | - | - | - | 0.866 22.00mm | - | Round Pins | compliant | 150A | Zinc | - | - | Grey | - | - | - | - | - | - | - | - | - | - | 4mm | 63.6mm | 20mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0336400000 Weidmüller | 80 | - | Datasheet | 6 Weeks | - | Copper | - | 0V | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | - | - | Grey | 1 | Male | - | NO | NO | NO | 0.240 6.10mm | Straight | Screw In | compliant | 24A | - | - | - | - | - | 24A | - | - | - | - | - | - | JUMPER ITEM | - | 9.9mm | 4mm | 11.1mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0336500000 Weidmüller | 75 |
| Datasheet | 6 Weeks | - | - | - | 0V | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 3 | - | - | Grey | 1 | Male | - | - | - | - | 0.240 6.10mm | Straight | Screw In | compliant | 24A | - | - | - | - | - | 24A | - | - | - | - | - | - | - | - | - | 4mm | 17.2mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0249000000 Weidmüller | 263 |
| Datasheet | 6 Weeks | - | - | Copper | 0V | - | VH | - | Active | - | EAR99 | Terminal Block, Cross Connection | - | - | - | Gray | 1 | - | 8536.69.40.40 | - | - | - | - | - | Connection Sleeve | compliant | - | - | CE | - | - | 12 AWG | - | 1 | 2 | UL; CSA; IEC | 32A | 4 mm2 | SCREW | - | 4.9mm | 12mm | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1055260000 Weidmüller | 121 |
| Datasheet | 10 Weeks | - | Nylon | - | 0V | 2008 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 4 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.469 11.90mm | - | Screw In | compliant | 63A | - | - | - | - | - | 76A | - | - | - | - | - | - | - | - | 27mm | 45.2mm | 10.4mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1064000000 Weidmüller | 43 |
| - | 6 Weeks | - | - | - | - | 2006 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 6 | - | - | Yellow | - | - | - | - | - | - | 0.469 11.90mm | - | Screw In | compliant | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0367800000 Weidmüller | 83 |
| Datasheet | 6 Weeks | Cable | - | - | 0V | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | - | - | Grey | 1 | - | - | - | - | - | 0.236 6.00mm | - | Screw In | compliant | 24A | - | CE | - | - | - | 24A | - | - | - | - | - | - | - | - | - | 6mm | 9.5mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1578950000 Weidmüller | 68 |
| Datasheet | 8 Weeks | - | - | Copper | 0V | 2008 | W | - | Active | - | - | Terminal Block, Cross Connection | 2 | - | - | Black | 1 | Male | - | - | - | - | 0.201 5.10mm | - | Flat Pins | compliant | - | Tin | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 2.5mm | 23.5mm | 10.14mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0367900000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | 0V | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 3 | - | - | Grey | 1 | - | - | - | - | - | 0.197 5.00mm | - | Screw In | - | 24A | - | CE | - | - | - | 24A | - | - | - | - | - | - | - | - | - | 6mm | 14.6mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1859600000 Weidmüller | 43 |
| Datasheet | 8 Weeks | - | Steel | - | 0V | 2012 | W | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 2 | - | - | Gray | - | - | - | - | - | - | 0.236 6.00mm | - | Screw - Full Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | 11.5mm | 6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1794080000 Weidmüller | 51 |
| Datasheet | 8 Weeks | - | - | - | - | 2006 | ZQV | - | Active | - | - | Terminal Block, Cross Connection | 41 | - | - | Blue | - | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.7mm | 248.8mm | 2.8mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1776120000 Weidmüller | 39 | - | Datasheet | 8 Weeks | - | - | - | 0V | 2012 | Z | yes | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 2 | - | - | Yellow | - | - | - | - | - | - | 0.138 3.50mm | - | Flat Pins | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.8mm | 6mm | 2.8mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1793990000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 0V | 2006 | ZQV | - | Active | - | - | Terminal Block, Cross Connection | 3 | - | - | Blue | - | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | compliant | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.7mm | 17mm | 2.8mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1776140000 Weidmüller | 36 |
| Datasheet | 6 Weeks | - | - | - | 0V | 2012 | Z | yes | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 4 | - | - | Yellow | - | - | - | - | - | - | 0.138 3.50mm | - | Flat Pins | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.8mm | 13mm | 2.8mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0456700000 Weidmüller | 80 |
| Datasheet | 6 Weeks | Cable | - | - | 0V | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | - | - | Grey | 1 | - | - | - | - | - | 0.236 6.00mm | Straight | Screw In | compliant | 24A | - | CE | - | - | - | 24A | - | - | - | - | - | - | - | - | - | 6mm | 13.9mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1578960000 Weidmüller | 79 |
| Datasheet | 6 Weeks | - | - | Copper | 0V | 2006 | W | - | Active | - | - | Terminal Block, Cross Connection | 3 | - | - | Black | 1 | Male | - | - | - | - | 0.201 5.10mm | - | Flat Pins | compliant | - | Tin | - | - | - | - | 24A | - | - | - | - | - | - | - | - | 2.5mm | 23.5mm | 15.28mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1065400000 Weidmüller | 8 |
| Datasheet | 6 Weeks | - | Copper, Zinc | Copper | 0V | 2009 | WQL | - | Active | - | - | Terminal Block, Cross Connection | 3 | - | - | Gray | 1 | - | - | - | - | - | 1.063 27.00mm | - | Connection Sleeve | compliant | 125A | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | 69mm | 15mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1720700000 Weidmüller | 72 | - | Datasheet | 8 Weeks | - | - | - | - | 2006 | ZVQ | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 2 | - | - | Orange | - | - | - | - | - | - | 0.197 5.00mm | - | Round Pins | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1609000000 Weidmüller | 53 |
| Datasheet | 8 Weeks | - | - | - | 0V | 2006 | ZQV | - | Active | - | - | Terminal Block, Cross Connection | 7 | 120°C | -50°C | Yellow | 1 | Male | - | - | - | - | 0.240 6.10mm | - | Flat Pins | compliant | 32A | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | 31.6mm | 41mm | 2.8mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0194500000 Weidmüller | 65 |
| Datasheet | 6 Weeks | - | - | Copper | 0V | - | QL | - | Active | - | - | Terminal Block, Cross Connection | 4 | - | - | Gray | 1 | - | - | - | - | - | 0.236 6.00mm | - | Jumper Link | compliant | - | - | CE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 29.7mm | 1mm | No | - | Non-RoHS Compliant | - | Lead Free |