- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Materials | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Max Current Rating | Number of Poles | Assembly Item Name | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1633220000 Weidmüller | 59 |
| Datasheet | 10 Weeks | - | - | 0V | 2006 | ZQS | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 4 | - | - | Yellow | - | - | - | - | - | 0.472 12.00mm | Round Pins | compliant | 24A | - | - | - | - | - | 31.6mm | 41mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1584770000 Weidmüller | 176 |
| - | 6 Weeks | - | - | - | 2014 | QB | - | Active | - | Terminal Block, Cross Connection | - | - | - | - | 1 | - | - | - | - | 0.200 5.08mm | Flat Pins - Angled | compliant | - | - | - | - | 17 | - | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() 1577570000 Weidmüller | 78 | - | - | 6 Weeks | - | - | - | 2008 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 20 | - | - | Yellow | - | - | - | - | - | 0.201 5.10mm | Screw In | compliant | - | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1608880000 Weidmüller | 2239 | - | Datasheet | 6 Weeks | - | - | 0V | 2008 | ZQV | - | Active | Not Applicable | Terminal Block, Cross Connection | 4 | 120°C | -50°C | Yellow | 1 | Male | - | - | - | 0.201 5.10mm | Flat Pins | compliant | 24A | - | - | - | - | - | 27.6mm | 18.7mm | 2.8mm | No | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1472200000 Weidmüller | 36 |
| Datasheet | 12 Weeks | - | - | - | 2008 | QB | - | Active | - | Terminal Block, Cross Connection | - | - | - | - | 1 | - | NO | NO | NO | 0.200 5.08mm | Flat Pins - Angled | compliant | - | - | GOST | - | 2 | JUMPER ITEM | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 0461200000 Weidmüller | 51 |
| Datasheet | 6 Weeks | Nylon | - | 0V | - | QB | - | Active | - | Terminal Block, Cross Connection | 3 | - | - | Gray | 1 | Male | - | - | - | 0.315 8.00mm | Flat Pins | - | - | - | CE | - | - | - | 19mm | 20mm | 3mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1062660000 Weidmüller | 82 |
| - | 6 Weeks | - | - | - | 2003 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 5 | - | - | Yellow | 1 | Male | - | - | - | 0.315 8.00mm | Screw In | compliant | - | - | - | 57A | - | - | - | 8mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1633230000 Weidmüller | 40 |
| Datasheet | 8 Weeks | - | - | 0V | 2006 | ZQS | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 5 | - | - | Yellow | - | - | - | - | - | 0.472 12.00mm | Round Pins | compliant | 24A | - | - | - | - | - | 31.6mm | 53.2mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1064900000 Weidmüller | 27 |
| Datasheet | 10 Weeks | Copper, Zinc | Copper | 0V | 2009 | WQL | - | Active | - | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | - | - | - | 1.063 27.00mm | Connection Sleeve | compliant | 125A | Zinc | - | - | - | - | 3mm | 42mm | 15mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0551100000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | Copper | 0V | - | VH | - | Active | - | Terminal Block, Cross Connection | - | - | - | Gray | - | - | - | - | - | - | Connection Sleeve | compliant | - | Zinc | CE | - | - | - | - | 35mm | 11mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1693840000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | 0V | 2006 | ZQV | - | Active | Not Applicable | Terminal Block, Cross Connection | 6 | - | - | Yellow | 1 | - | - | - | - | 0.201 5.10mm | Flat Pins | compliant | 24A | - | - | - | - | - | 23mm | 29.3mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 1065800000 Weidmüller | 38 |
| Datasheet | 10 Weeks | Copper, Zinc | Copper | 0V | 2009 | WQL | - | Active | - | Terminal Block, Cross Connection | 3 | - | - | Gray | - | - | - | - | - | 2.165 55.00mm | Connection Sleeve | compliant | 520A | Zinc | - | - | - | - | 5mm | 150mm | 40mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1609010000 Weidmüller | 48 |
| Datasheet | 8 Weeks | - | - | 0V | 2006 | ZQV | - | Active | - | Terminal Block, Cross Connection | 8 | - | - | Yellow | 1 | - | - | - | - | 0.240 6.10mm | Flat Pins | compliant | 32A | - | - | - | - | - | 31.6mm | 47.1mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0338200000 Weidmüller | 53 |
| Datasheet | 6 Weeks | - | Copper | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 10 | - | - | Gray | 1 | - | - | - | - | 0.236 6.00mm | Jumper Link | compliant | 36A | - | CE | 36A | - | - | 600μm | 6mm | 63.5mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1312500000 Weidmüller | 60 |
| Datasheet | 6 Weeks | - | Copper | 0V | 2009 | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | - | - | - | 0.240 6.10mm | Screw In | compliant | 24A | Tin | CE | 24A | - | - | - | 4mm | 11.1mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1063300000 Weidmüller | 56 |
| Datasheet | 8 Weeks | Nylon | - | 0V | 2008 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | - | - | - | 1.260 32.00mm | Screw In | compliant | 292A | - | - | - | - | - | 71.8mm | 44mm | 10mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1062670000 Weidmüller | 64 |
| - | 6 Weeks | - | - | - | 2002 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 6 | - | - | Yellow | 1 | - | - | - | - | 0.315 8.00mm | Screw In | compliant | - | - | - | - | - | - | - | 8mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1812710000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Copper, Zinc | Copper | 0V | 2012 | W | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | - | - | Gray | - | - | - | - | - | 0.866 22.00mm | Connection Sleeve | - | 76A | Zinc | - | - | - | - | 4mm | 25mm | 12mm | - | - | RoHS Compliant | - | - | ||
![]() 1065000000 Weidmüller | 37 |
| Datasheet | 10 Weeks | Copper, Zinc | Copper | 0V | 2009 | WQL | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | - | - | Gray | 1 | - | - | - | - | 1.260 32.00mm | Connection Sleeve | compliant | 192A | Zinc | - | - | - | - | 3mm | 57mm | 20mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0456900000 Weidmüller | 73 |
| Datasheet | 6 Weeks | - | - | 0V | - | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 4 | - | - | Grey | 1 | Male | - | - | - | 0.236 6.00mm | Screw In | compliant | 24A | - | CE | - | - | - | - | 6mm | 29.7mm | No | - | Non-RoHS Compliant | - | Lead Free |