- Model
- Rated current In
- Part Status
- Number of Positions
- Type
- Style
- Series
- Color
- Pitch
- Insulated
- Length
- Width
Attribute column
Manufacturer
Weidmuller Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Max Current Rating | Assembly Item Name | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1906230000 Weidmüller | 42 |
| Datasheet | 6 Weeks | - | - | - | - | - | 2012 | - | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 4 | Yellow | - | - | - | - | - | 0.315 8.00mm | - | Flat Pins | - | 41A | - | - | - | - | - | 29.03mm | 30.5mm | 3.1mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1754270000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 0V | 2008 | ZQV | - | Active | - | Terminal Block, Cross Connection | 8 | Yellow | 1 | - | - | - | - | 0.138 3.50mm | - | Flat Pins | compliant | 17.5A | - | - | - | - | - | 12.15mm | 27.1mm | 2.4mm | - | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0369000000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 0V | - | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | Grey | 1 | - | - | - | - | 0.201 5.10mm | - | Screw In | - | 24A | - | - | - | - | - | - | 4mm | 11.1mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1313100000 Weidmüller | 79 | - | Datasheet | 6 Weeks | - | - | - | - | 0V | 1997 | Q | - | Active | Not Applicable | Terminal Block, Cross Connection | 10 | Grey | 1 | - | - | - | - | 0.240 6.10mm | Straight | Screw In | compliant | 24A | - | CE | 24A | - | - | - | 4mm | 59.9mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1909020000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | 2006 | ZQV | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 20 | Yellow | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0565100000 Weidmüller | 69 |
| Datasheet | 11 Weeks | - | Copper | - | - | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 4 | Gray | - | - | - | - | - | 0.315 8.00mm | - | Connection Sleeve | - | 99A | Zinc | CE | - | - | - | 3mm | 8mm | 56.2mm | 3mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1060300000 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | Copper | - | - | 0V | 2012 | W | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | Gray | 1 | - | - | - | - | 0.472 12.00mm | - | Flat Pins | - | - | Tin | - | - | - | - | 1.2mm | 25.8mm | 14.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0123600000 Weidmüller | 53 |
| Datasheet | 8 Weeks | - | Copper | - | - | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 2 | Gray | - | - | - | - | - | 0.315 8.00mm | - | Connection Sleeve | compliant | 99A | Zinc | CE | - | - | - | 3mm | 8mm | 27.8mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1670360000 Weidmüller | 57 |
| Datasheet | 6 Weeks | Nylon | - | - | - | 0V | 2006 | W | - | Active | - | Terminal Block, Cross Connection | 2 | Beige | - | - | - | - | - | 0.472 12.00mm | - | Slider | compliant | - | - | - | - | - | - | 7mm | 19.1mm | 15.4mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0526400000 Weidmüller | 27 |
| Datasheet | 6 Weeks | - | Copper | - | - | 0V | - | QB | - | Active | Not Applicable | Terminal Block, Cross Connection | 75 | Gray | 1 | Male | - | - | - | 0.236 6.00mm | - | Flat Pins | compliant | - | - | CE | - | - | - | 17.5mm | 461.3mm | 800μm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0318000000 Weidmüller | 83 |
| Datasheet | 10 Weeks | - | Copper | - | - | 0V | - | VH | - | Active | - | Terminal Block, Cross Connection | - | Gray | - | - | - | - | - | - | - | Connection Sleeve | compliant | - | Zinc | CE | - | - | 6mm | 19mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 0338300000 Weidmüller | 104 |
| Datasheet | 6 Weeks | - | Copper | - | - | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 10 | Gray | 1 | - | - | - | - | 0.311 7.90mm | - | Jumper Link | compliant | 41A | - | CE | 41A | - | - | - | 6mm | 77.1mm | - | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 0130600000 Weidmüller | 133 |
| Datasheet | 10 Weeks | - | Copper | - | - | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 2 | Gray | 1 | Male | - | - | - | 0.236 6.00mm | - | Jumper Link | compliant | 41A | - | CE | 41A | - | - | 600μm | 6mm | 11.5mm | 600μm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1776200000 Weidmüller | 78 | - | Datasheet | 6 Weeks | WEMID | - | 120°C | -50°C | 0V | 2012 | Z | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 10 | Yellow | - | - | NO | NO | NO | 0.138 3.50mm | - | Flat Pins | - | 17.5A | - | UL | - | JUMPER ITEM | - | 24.8mm | 34mm | 2.8mm | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 0338100000 Weidmüller | 93 |
| Datasheet | 4 Weeks | - | Copper | - | - | 0V | - | QL | - | Active | - | Terminal Block, Cross Connection | 10 | Gray | - | - | - | - | - | 0.236 6.00mm | Straight | Jumper Link | compliant | 32A | - | CE | 32A | - | - | - | 6mm | 60.6mm | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 9502580000 Weidmüller | 45 | - | Datasheet | 10 Weeks | - | Copper | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 1 | Gray | - | - | - | - | - | - | - | Connection Sleeve | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1064100000 Weidmüller | 8 |
| Datasheet | 8 Weeks | - | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | Terminal Block, Cross Connection | 2 | Yellow | - | - | - | - | - | 0.630 16.00mm | - | Screw In | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1056600000 Weidmüller | 8 |
| - | 10 Weeks | - | - | - | - | - | 2006 | W | - | Active | Not Applicable | Terminal Block, Cross Connection | 2 | Grey | - | - | - | - | - | - | - | Screw In | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1868950000 Weidmüller | 24 |
| - | 6 Weeks | - | - | - | - | - | - | W | - | Active | 1 (Unlimited) | Terminal Block | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1604280000 Weidmüller | 38 |
| Datasheet | 6 Weeks | Polyamide | - | - | - | 0V | 2006 | W | - | Active | - | Terminal Block, Cross Connection | 2 | Orange | 1 | - | - | - | - | 0.315 8.00mm | - | Slider | compliant | - | - | - | - | - | - | 6.1mm | 9.3mm | 14.1mm | - | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free |